EN
  • EN
  • DE

VFC320CP

Part No VFC320CP
Manufacturer Texas Instruments
Catalog PMIC - V/F and F/V Converters
Description IC CONVERTER V-F/F-V 14-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 1MHz
Full Scale ±20ppm/°C
Linearity ±0.1%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 144105-VFC320CP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VFC320CP CAD Model

Description

The Texas Instruments VFC320CP is a high-performance, precision voltage-to-frequency converter (VFC) designed for a wide array of applications requiring reliable signal conversion with a focus on accuracy and stability. This IC is well-suited for use in digital systems, where it can convert analog signals into frequency outputs that can be easily interfaced with microprocessors, digital counters, or other digital readout devices.

Key Features

  • High Linearity: The VFC320CP boasts excellent linearity with a nonlinearity specification of typically ±0.01%.
  • Wide Dynamic Range: It operates over a wide frequency range, making it versatile for different use cases.
  • Low Power Consumption: Designed with efficiency in mind, it consumes low power, which is critical for battery-powered and portable applications.
  • Single Supply Operation: The device can operate from a single +5V supply, simplifying the power design of the system.
  • Flexible Input Range: The VFC320CP accepts a wide range of input voltages, providing flexibility in interfacing with various sensors and input signals.

Applications

The versatile nature of the VFC320CP makes it an ideal choice for numerous applications including:

  • Industrial process control
  • Data acquisition systems
  • Motor speed control
  • Frequency to digital conversion
  • Analog to digital conversion

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the VFC320CP is no exception. It is built with the high manufacturing standards and rigorous testing that users have come to expect from Texas Instruments products, ensuring reliable performance in even the most demanding environments.

Package and Availability

The VFC320CP is offered in a 14-pin plastic DIP package, making it easy to integrate into a variety of circuit boards. Check with authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Analog Devices Inc.
IC - SYNC V/F CONVERTER
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $10.8632
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $73.4496
Texas Instruments
FVC 8-Pin SOIC T/R / LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $1.8138

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5854 $64.7562
6+ $17.7111 $106.2666
9+ $17.1577 $154.4193
13+ $16.6042 $215.8546
16+ $16.0507 $256.8112
21+ $14.3903 $302.1963
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess