EN
  • EN
  • DE

LT1317IS8#TRPBF

Part No LT1317IS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.71A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 30V (Switch)
Output Current 710mA (Switch)
Frequency - Switching 620kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058138-LT1317IS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1317IS8#TRPBF CAD Model

Description

The LT1317IS8#TRPBF is a versatile and compact boost converter integrated circuit designed by Linear Technology for applications requiring efficient voltage step-up conversion. This high-performance component is ideal for portable devices due to its low power consumption and small footprint.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage as low as 2.0V, making it suitable for single-cell battery-powered applications, and it can handle inputs up to 10V.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for various design requirements.
  • High Efficiency: With efficiencies up to 90%, this boost converter helps to maximize battery life and reduce heat dissipation.
  • Low Quiescent Current: The quiescent current is a mere 110µA, which is beneficial for battery-powered devices, as it minimizes power drain when in standby mode.
  • Small Package: The IC is available in an 8-pin SO package, which is ideal for space-constrained applications.
  • Integrated Features: The LT1317IS8#TRPBF includes a low-battery detector, a current-limited switch, and thermal shutdown, providing built-in protection and reducing the need for external components.

Applications

The LT1317IS8#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable electronics
  • Handheld medical devices
  • Battery backup systems
  • Alphanumeric displays
  • GPS devices

Conclusion

In conclusion, the LT1317IS8#TRPBF from Linear Technology is a highly efficient and reliable solution for designers looking to implement a boost converter in their applications. Its combination of low power consumption, adjustable output, and compact packaging makes it an excellent choice for a variety of portable and space-limited applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess