EN
  • EN
  • DE

LM76002RNPR

Part No LM76002RNPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A 30WQFN / 3.5-V to 60-V, 2.5-A/3.5-A Synchronous Step-Down Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.5V
Maximum Input Voltage 60V
Voltage - Output (Min/Fixed) 1V
Maximum Output Voltage 57V
Current - Output 2.5A
Frequency - Switching 300kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Surface Mount, Wettable Flank
Manufacturer Package 30-WFQFN Exposed Pad
Supplier Device Package 30-WQFN (6x4)
Manufacturer Pack Quantity 3,000
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812698-LM76002RNPR
Ultra Librarian 3D Model Ultra Librarian LM76002RNPR CAD Model

Description

The LM76002RNPR from Texas Instruments is a powerful, versatile step-down voltage converter that offers high efficiency and flexibility for a wide range of applications. This device is part of TI's LM76002 series, which is designed to provide robust power management solutions for industrial, automotive, and communication systems.

Key Features

  • Input Voltage Range: The LM76002RNPR operates with an input voltage range of 3.5V to 60V, making it suitable for a variety of supply voltages.
  • Output Voltage: It is capable of providing an adjustable output voltage that can be set from 0.8V to 90% of the input voltage, ensuring compatibility with a wide array of low-power devices and systems.
  • High Efficiency: With its advanced design, it achieves high efficiency which helps in reducing power loss and heat generation.
  • Output Current: The device can deliver up to 2.5A of continuous output current, which can address the needs of moderate to high power applications.
  • Switching Frequency: The LM76002RNPR features a programmable switching frequency from 200 kHz to 2.2 MHz, allowing designers to optimize the performance for specific applications and to use smaller, more cost-effective external components.
  • Thermal Performance: Enhanced thermal performance is achieved through a 4.5mm x 3.5mm QFN package, which helps to maintain operational integrity in various temperature environments.

Applications

The LM76002RNPR is ideal for a variety of applications, including:

  • Industrial power supplies
  • Automotive infotainment and telematics
  • Communications infrastructure
  • Point-of-load conversions

Quality and Reliability

As with all Texas Instruments products, the LM76002RNPR is manufactured to the highest quality standards, ensuring reliability and performance in the field. This device is RoHS compliant and is designed to meet the rigorous demands of the industrial and automotive markets.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9990 $51.9740
61+ $1.6402 $100.0522
95+ $1.5889 $150.9455
131+ $1.5377 $201.4387
169+ $1.4864 $251.2016
226+ $1.3327 $301.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,940 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess