EN
  • EN
  • DE

W83792G

Part No W83792G
Manufacturer Winbond Electronics
Catalog PMIC - Thermal Management
Description IC MONITOR H/W 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nuvoton Technology Corporation of America
Packaging Tray
Status Not For New Designs
Purpose Hardware Monitor
Sensor Type External
Sensing Temperature External Sensor
Accuracy ±3°C(Max)
Topology ADC, Fan Control, Register Bank
Output Type I2C
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 057490-W83792G
Family Name W83792G
Introduction Date August 20, 2007
ECCN EAR99
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W83792G CAD Model

Description

The Nuvoton Technology Corporation of America 057490-W83792G is an integrated circuit that is part of the W83792G family name.

  • Packaging: Tray
  • Mounting: Surface mountable
  • Output Type: I2C
  • Topology: ADC, fan control, register bank
  • Sensor Type: External sensor
  • Accuracy: ±3°C (max)
  • Sensing Temperature: External sensor
  • Output Alarm: Yes
  • Output Fan: Yes
  • Purpose: Hardware monitor
  • Supply Voltage: 4.5 V to 5.5 V
  • Introduction Date: August 20, 2007
  • ECCN: EAR99
  • Estimated EOL Date: Obsolete
  • Usage: Common-used part with a high popularity rating

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC DIODE/DGTL TEMP SENSOR 10WSON
Lowest to $3.6511
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess