EN
  • EN
  • DE

MIC23303YML-T5

Part No MIC23303YML-T5
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 3A 12DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Adjustable 0.65V 1 Output 3A 12-VFDFN Exposed Pad
Manufacturer Microchip Technology
Series HyperLight Load®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 12-VFDFN Exposed Pad
Case / Package 12-DFN (3x3)
Family Name MIC23303
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 576-4099-2, 576-4099-1, MIC23303YML T5, 1611-MIC23303YML-T5DKR-ND, MIC23303YMLT5, 576-4099-6, 1611-MIC23303YML-T5CT, 1611-MIC23303YML-T5CTINACTIVE, 1611-MIC23303YML-T5DKR, 1611-MIC23303YML-T5DKRINACTIVE, 1611-MIC23303YML-T5CT-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927039-MIC23303YML-T5
Ultra Librarian 3D Model Ultra Librarian MIC23303YML-T5 CAD Model

Description

Microchip Technology's MIC23303YML-T5: High-Efficiency Synchronous Step-Down Regulator

The MIC23303YML-T5 is a state-of-the-art synchronous step-down ("buck") regulator from Microchip Technology, renowned for its high efficiency and performance in power management applications. This advanced voltage regulator is an ideal solution for a wide range of electronic devices, offering both precision and reliability in a compact package.

Key Features

  • Input Voltage Range: The MIC23303YML-T5 can handle a wide input voltage range from 2.7V to 5.5V, making it versatile for various applications, from battery-operated devices to embedded systems.
  • Output Voltage: It provides an adjustable output voltage from as low as 1V, allowing for great flexibility in matching the voltage requirements of the target application.
  • High Efficiency: With its synchronous buck topology, the MIC23303YML-T5 achieves high efficiency, which is crucial for prolonging battery life and reducing thermal stress in electronic devices.
  • Current Capacity: This regulator can deliver up to 3A of continuous output current, making it suitable for powering a variety of high-demand components.
  • Small Footprint: Housed in a compact 12-pin 2.5mm x 3mm MLF® package, the MIC23303YML-T5 saves valuable board space and is ideal for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the system from overheating and potential damage.
  • Frequency Synchronization: The device features frequency synchronization to reduce electromagnetic interference (EMI), which is critical in noise-sensitive applications.

Applications

The MIC23303YML-T5 is designed to meet the needs of a diverse array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Set-top boxes and digital TVs
  • FPGAs and DSPs
  • Point-of-load conversions

With its robust feature set and Microchip's commitment to quality, the MIC23303YML-T5 is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Whether it's for consumer electronics, industrial systems, or portable gadgets, this regulator ensures that your devices operate smoothly with optimal power management.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9328 $62.5296
16+ $7.3296 $117.2736
25+ $7.0998 $177.4950
34+ $6.8711 $233.6174
44+ $6.6424 $292.2656
59+ $5.9552 $351.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,088 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess