EN
  • EN
  • DE

LT3460EDC-1#TRMPBF

Part No LT3460EDC-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.18A 6DFN / Conv DC-DC 2.5V to 16V Step Up Single-Out 36V 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.5V
Voltage Input MAX 16V
Output Voltage 1.255V
Output Voltage MAX 36V
Output Current 180mA (Switch)
Frequency - Switching 650kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TJ)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 781019-LT3460EDC-1#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3460-1
Introduction Date March 24, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3460EDC-1#TRMPBF CAD Model

Description

The LT3460EDC-1#TRMPBF, manufactured by Linear Technology, is a high-efficiency, small footprint, monolithic step-down DC/DC converter. It is designed to be used in a variety of applications that require voltage reduction, from a higher voltage power supply to a lower voltage, while maintaining a high level of energy efficiency and reliability.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 3V to 40V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility in design for specific voltage requirements.
  • High Efficiency: With its internal 1.3A switch, the converter can deliver efficiencies up to 85%, ensuring minimal heat generation and power loss during operation.
  • Low Quiescent Current: The LT3460EDC-1#TRMPBF features a low quiescent current, which is ideal for battery-powered applications where extending battery life is critical.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring long-term reliability and stability.
  • Small Package: Housed in a small 6-lead DFN package, the converter is suitable for space-constrained applications.
  • Integrated Boost Diode: The inclusion of an integrated Schottky diode helps to reduce the overall component count and simplify the circuit design.

Applications:

The LT3460EDC-1#TRMPBF is ideal for a range of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Power management for multiple voltage rails

Conclusion:

Overall, the LT3460EDC-1#TRMPBF from Linear Technology is a highly efficient, compact, and versatile step-down converter that meets the needs of a wide array of power reduction requirements. Its robust design and protection features ensure a reliable solution for designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6678 $50.0340
75+ $1.3684 $102.6300
115+ $1.3257 $152.4555
160+ $1.2829 $205.2640
205+ $1.2401 $254.2205
270+ $1.1119 $300.2130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess