EN
  • EN
  • DE

MAX5022EUA+

Part No MAX5022EUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current Mode PWM Controller 250mA 262kHz Automotive 8-Pin uMAX / IC REG CTRLR MULT TOPOLOGY 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 11 V ~ 28 V
Frequency - Switching 262kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786407-MAX5022EUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5022
Introduction Date September 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX5022EUA+ CAD Model

Description

Maxim Integrated MAX5022EUA+ Low-Power, Single-Phase Brushless DC Motor Driver

The Maxim Integrated MAX5022EUA+ is a highly efficient, low-power motor driver designed for single-phase brushless DC motors, a critical component for modern electronic applications requiring reliable and energy-efficient motor control. This compact driver is housed in an 8-pin µMAX package, making it ideal for space-constrained applications where board real estate is at a premium.

The MAX5022EUA+ operates from a wide supply voltage range of 2.5V to 5.5V, which allows it to be used in various battery-powered and portable devices. Its low power consumption is a standout feature, ensuring that the motor driver does not significantly drain the battery, thus extending the operational life of the device it powers.

This motor driver integrates a variety of features to provide robust and flexible control of brushless DC motors. It includes a built-in voltage regulator, which eliminates the need for an external supply regulator, and a frequency generator that allows for adjustable motor speed control. The MAX5022EUA+ also comes equipped with a tachometer output for speed sensing, which is essential for applications that require precise motor speed feedback.

Protection features of the MAX5022EUA+ include thermal shutdown, which protects the device from overheating, and undervoltage lockout, which ensures the motor driver operates within its specified voltage range. These safety features contribute to the longevity and reliability of the motor driver, as well as the overall safety of the application.

The MAX5022EUA+ is suitable for a wide range of applications, including but not limited to, small fans, blowers, and spindle drives found in portable devices, medical instruments, and other electronic gadgets. Its ease of use, combined with its small footprint and integrated features, makes it an excellent choice for designers looking to implement single-phase brushless DC motor control with minimal external components.

Overall, the Maxim Integrated MAX5022EUA+ is a versatile and reliable solution for controlling single-phase brushless DC motors in a variety of applications, offering both performance and convenience to designers.

You May Also Be Interested in

Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess