EN
  • EN
  • DE

TLV809I50DBVR

Part No TLV809I50DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC VOLT SUPERVISOR 4.55V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 120 ms Minimum
Voltage - Threshold 4.55V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 055207-TLV809I50DBVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLV809I50DBVR CAD Model

Description

Product Overview: Texas Instruments TLV809I50DBVR

The TLV809I50DBVR from Texas Instruments is a highly reliable voltage supervisor designed to monitor power supplies in digital systems. It ensures that the system's microcontroller or processor is reset accurately and reliably during power-up, power-down, or brown-out conditions. This compact component comes in a small SOT-23 package, making it an excellent choice for space-constrained applications.

Key Features

  • Voltage Supervision: The TLV809I50DBVR provides a precise 5.0 V supply voltage supervision, ideal for 5V systems that require consistent monitoring to maintain proper operation.
  • Reset Output: It features an active-low reset output, which ensures that the connected microcontroller or processor is held in the reset state until the supply voltage reaches a stable level during power-up.
  • Manual Reset: An additional manual reset input allows for an external trigger to reset the system, providing an extra layer of control for system diagnostics or firmware updates.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is an energy-efficient solution, contributing to the overall power management of the system.
  • High Accuracy: The TLV809I50DBVR offers high threshold accuracy, ensuring reliable operation even under varying conditions and temperature ranges.

Applications

This voltage supervisor is versatile and can be used in a wide range of applications, including:

  • Microcontroller and microprocessor systems
  • Portable and battery-powered electronics
  • Industrial controls and robotics
  • Automotive systems
  • Smart home devices and IoT applications

Quality and Reliability

As with all Texas Instruments products, the TLV809I50DBVR is manufactured to high standards, ensuring both quality and reliability for critical system applications. Its robust design is built to withstand harsh environments and maintain performance over a wide temperature range.

Whether you're designing a new system or upgrading an existing one, the TLV809I50DBVR voltage supervisor from Texas Instruments is an excellent choice for maintaining system integrity and preventing data corruption due to unpredictable power supply conditions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 8DFN
Lowest to $0.7172
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.2029
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3233 $50.1115
380+ $0.2653 $100.8140
585+ $0.2570 $150.3450
805+ $0.2487 $200.2035
1,040+ $0.2404 $250.0160
1,395+ $0.2156 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess