EN
  • EN
  • DE

LT1120IN8#PBF

Part No LT1120IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 125MA 8DIP / LDO Regulator Pos 2.5V to 35.15V 0.125A 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 2.5V
Output Voltage MAX 35.35V
Voltage Dropout (Maximum) 0.65V @ 125mA
Output Current 125mA
Operating Supply Current 80μA ~ 100μA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 100°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780226-LT1120IN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1120
Introduction Date May 26, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1120IN8#PBF CAD Model

Description

Product Overview: LT1120IN8#PBF

The LT1120IN8#PBF is a versatile and reliable voltage regulator from Linear Technology, designed to cater to a broad spectrum of power management requirements. This high-performance device offers a stable and precise voltage output, making it an ideal choice for applications that demand consistent power delivery and high efficiency.

Key Features

  • Adjustable Output: The LT1120IN8#PBF offers an adjustable output voltage, which can be set to the desired level using external resistors. This feature allows for a high degree of flexibility in various applications.
  • Low Dropout Voltage: With a low dropout voltage, this regulator operates efficiently even when the input voltage is close to the output voltage, thereby minimizing power losses and improving overall system efficiency.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against damage due to overheating, ensuring reliable operation under a range of temperature conditions.
  • Wide Operating Voltage Range: It supports a wide input voltage range, accommodating various power sources and making it suitable for multiple applications.
  • Current Limiting: The LT1120IN8#PBF incorporates current limiting features to protect the device and the load from excessive current conditions.
  • Low Quiescent Current: Its low quiescent current helps in reducing standby power consumption, making it an energy-efficient choice for battery-powered devices.

Applications

The LT1120IN8#PBF is highly versatile and can be used in a variety of applications, including:

  • Portable electronics
  • Automotive systems
  • Industrial controls
  • Battery-powered devices
  • Power supply modules

Quality and Reliability

Linear Technology is known for their commitment to quality, and the LT1120IN8#PBF is no exception. It is manufactured to high standards, ensuring reliable performance and longevity in demanding environments. With its robust design and comprehensive protection features, this voltage regulator is a prime choice for engineers and designers looking for a dependable power management solution.

Product Packaging

The LT1120IN8#PBF comes in a PDIP-8 package, which is easy to handle and integrate into a wide range of electronic assemblies. The package's pin configuration allows for straightforward PCB layout and soldering, facilitating a smooth design-in process.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3173 $53.0768
37+ $2.7219 $100.7103
57+ $2.6368 $150.2976
79+ $2.5518 $201.5922
102+ $2.4667 $251.6034
136+ $2.2115 $300.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess