EN
  • EN
  • DE

MAX1735EUK30

Part No MAX1735EUK30
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR LDO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Maxim Integrated
Package Bulk
Product Status Active
Output Configuration Negative
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage - Input (Max) -6.5V
Voltage - Output (Min/Fixed) -1.25V (-3V)
Voltage - Output (Max) -5.5V
Voltage Dropout (Max) 0.24V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 85 µA
Current - Supply (Max) 125 µA
PSRR 60dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Standard Package 126 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702100-MAX1735EUK30
Ultra Librarian 3D Model Ultra Librarian MAX1735EUK30 CAD Model

Description

The MAX1735EUK30 is a high-quality, step-down DC-DC converter designed and manufactured by Maxim Integrated. This compact, efficient power management integrated circuit is engineered to provide a fixed output voltage of 3.0V from a higher input voltage, making it an ideal solution for battery-powered devices and portable applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Fixed Output Voltage: The device delivers a steady 3.0V output, suitable for consistent operation of low-voltage electronics.
  • High Efficiency: With its synchronous rectification and internal switch, the MAX1735EUK30 achieves high conversion efficiency, which helps extend battery life in portable devices.
  • Compact SOT23 Package: The small form factor of the 5-pin SOT23 package allows for minimal footprint on PCBs, making it perfect for space-constrained applications.
  • Low Quiescent Current: It features a low quiescent current that reduces power waste when in standby mode, further conserving energy in battery-powered devices.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperature rises during operation.
  • Wide Input Voltage Range: The MAX1735EUK30 operates with input voltages ranging from 3.6V to 5.5V, accommodating a variety of power sources.

Applications

The MAX1735EUK30 is versatile and can be used in multiple applications, including:

  • Portable Consumer Electronics
  • Wireless Handsets
  • Personal Digital Assistants (PDAs)
  • Digital Cameras
  • MP3 Players

Conclusion

In conclusion, the MAX1735EUK30 from Maxim Integrated is a reliable and efficient step-down converter that offers a fixed 3.0V output, high efficiency, and a compact package. Its low quiescent current and wide input voltage range make it an excellent choice for designers looking to optimize power management in portable and space-sensitive applications. With its thermal protection and robust design, it ensures a safe and durable power solution for a wide array of electronic devices.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess