Product Overview: LTC3636IUFD#PBF
The LTC3636IUFD#PBF is a high-efficiency, dual-channel, monolithic synchronous buck regulator from Linear Technology. It is designed to deliver up to 6A of continuous output current per channel at output voltages ranging from 0.6V to 5.5V. This versatile product is well-suited for a variety of applications, including distributed power systems, networking equipment, and portable devices.
Key Features
- Dual Channel: Two independent 6A output channels provide flexibility for multiple voltage rails.
- Wide Input Voltage Range: The LTC3636IUFD#PBF operates with an input voltage range from 3.6V to 20V, accommodating a variety of power sources.
- Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, enabling precise voltage regulation for sensitive components.
- High Efficiency: Its high-efficiency design and low dropout operation ensure minimal heat generation and energy loss.
- Selectable Switching Frequency: Users can select the switching frequency from 500kHz to 4MHz, allowing for optimization between efficiency and component size.
- Robust Protection Features: Includes overvoltage, overcurrent, and over-temperature protection for improved system reliability and safety.
- Compact Package: The LTC3636IUFD#PBF is offered in a 28-lead 4mm x 5mm QFN package, suitable for space-constrained applications.
Applications
The LTC3636IUFD#PBF is ideal for a range of applications, including:
- Point-of-Load Regulation
- Telecommunications Infrastructure
- Datacom and Storage Systems
- Industrial Equipment
- Portable Medical Devices
Additional Information
Linear Technology's LTC3636IUFD#PBF also features programmable soft-start, a power good voltage monitor, and the ability to synchronize to an external clock. Its advanced design ensures stable operation even with ceramic output capacitors, making it a reliable choice for modern, high-performance electronic systems.