EN
  • EN
  • DE

LT1585CM-3.6

Part No LT1585CM-3.6
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description 7A, 4.6A, 3A Low Dropout Fast Response Positive Regulators Adjustable and Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205926-LT1585CM-3.6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1585CM-3.6 CAD Model

Description

Product Overview: LT1585CM-3.6

The LT1585CM-3.6 is a high-performance low dropout (LDO) linear regulator designed and manufactured by Linear Technology, a company renowned for its high-quality power management solutions. This particular model offers a fixed output voltage of 3.6V, which is ideal for a wide range of applications that require a stable and reliable power supply.

Key Features

  • High Current Output: The LT1585CM-3.6 is capable of delivering up to 4.6A of continuous output current, making it suitable for powering heavy-load circuits.
  • Low Dropout Voltage: With a low dropout voltage of typically 1.5V at full load, it ensures efficient operation even when the input voltage is close to the output voltage, which is particularly beneficial in battery-operated devices.
  • Stable with Low ESR Output Capacitors: The device remains stable with output capacitors having low equivalent series resistance (ESR), which is common in modern capacitor technologies such as tantalum or aluminum electrolytic capacitors.
  • Protection Features: It includes built-in protection features such as overcurrent protection, thermal shutdown, and safe area protection, enhancing the reliability and longevity of both the regulator and the system it is used in.
  • Adjustable Output: While the LT1585CM-3.6 is designed for a fixed 3.6V output, it does provide an adjustable version for applications requiring a specific output voltage set by external resistors.

Applications

The LT1585CM-3.6 is versatile and can be used in various electronic applications. These include:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Computer systems and motherboards
  • Constant voltage power distribution systems

Quality and Reliability

Linear Technology's LT1585CM-3.6 is built with the highest standards of quality and reliability, ensuring performance in even the most demanding situations. Its robust design makes it an excellent choice for both commercial and industrial applications where consistent operation is critical.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the official Linear Technology website or contact their local sales representative.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess