EN
  • EN
  • DE

ADT7473ARQZ-1

Part No ADT7473ARQZ-1
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC THERM MON FAN CTRLR 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor -40°C ~ 125°C Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Series dBCool®
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADT7473
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860520-ADT7473ARQZ-1
Ultra Librarian 3D Model Ultra Librarian ADT7473ARQZ-1 CAD Model

Description

ON Semiconductor ADT7473ARQZ-1: Temperature Sensor and Fan Controller

The ADT7473ARQZ-1 from ON Semiconductor is a sophisticated thermal management device designed to monitor and control the temperature and fan speed in sophisticated electronic systems such as personal computers, servers, and telecommunication equipment. This integrated circuit provides a complete solution for managing system cooling requirements, ensuring that devices operate within their optimal temperature ranges for maximum reliability and performance.

The ADT7473ARQZ-1 features multiple temperature sensor inputs that allow for precise monitoring of various components within a system. With these sensors, the device can detect the temperature of the CPU, GPU, system chipset, or other critical components. The temperature data is then used to control the speed of up to three fans via PWM (Pulse Width Modulation) outputs, dynamically adjusting the airflow based on the thermal requirements of the system.

One of the key advantages of the ADT7473ARQZ-1 is its ability to reduce acoustic noise and power consumption. By intelligently controlling fan speeds, the device minimizes unnecessary fan rotation when the system is cool, leading to quieter operation and energy savings. Additionally, the fan control algorithm can be customized via the I2C/SMBus interface, allowing for fine-tuning of the thermal management strategy to suit specific system needs.

The ADT7473ARQZ-1 also includes several safety features to protect the system from overheating. These include automatic fan control based on temperature thresholds and an alert signal that can notify the system in case of fan failure or temperature out-of-range conditions. This proactive monitoring can help prevent damage to components and ensure continued system stability.

Available in a compact 16-lead QSOP package, the ADT7473ARQZ-1 is designed for ease of integration into various system designs. Its low-profile form factor and minimal external component requirements make it an ideal choice for space-constrained applications where efficient thermal management is crucial.

In summary, the ADT7473ARQZ-1 from ON Semiconductor is a feature-rich thermal management solution that combines temperature sensing, fan control, and system protection features into a single chip, offering designers a reliable and efficient way to manage system cooling.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $4.9477
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0036 $50.1800
125+ $0.8235 $102.9375
190+ $0.7978 $151.5820
260+ $0.7720 $200.7200
335+ $0.7463 $250.0105
450+ $0.6691 $301.0950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess