EN
  • EN
  • DE

LTC1392CS8#PBF

Part No LTC1392CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC DATA ACQ SYSTEM 10BIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature 0°C to 70°C
Accuracy ±4°C
Topology ADC, Multiplexer, Voltage Reference
Output Type Parallel, Serial
Output Alarm No
Output Fan No
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143110-LTC1392CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1392CS8#PBF CAD Model

Description

Linear Technology LTC1392CS8#PBF Product Overview

The LTC1392CS8#PBF is a versatile and powerful component from Linear Technology, designed to meet the demands of complex and precise data acquisition systems. This integrated circuit is a part of Linear Technology's extensive portfolio of high-performance analog ICs, which are renowned for their reliability and cutting-edge features.

Key Features

  • Multi-Function Capability: The LTC1392CS8#PBF is a multipurpose device that combines a 10-bit analog-to-digital converter (ADC) with a two-channel multiplexer and a serial I/O port. This integration allows for efficient data acquisition and communication in one compact package.
  • High Precision: With its 10-bit resolution, the LTC1392CS8#PBF ensures high-precision measurements, making it suitable for applications where accuracy is paramount.
  • Low Power Consumption: The device is designed for low power operation, which makes it ideal for battery-powered and portable applications where power efficiency is critical.
  • Easy Interface: The inclusion of a serial I/O port allows for simple interfacing with microprocessors or microcontrollers, facilitating easy integration into existing systems.
  • Compact Package: Housed in an 8-lead narrow SO package, the LTC1392CS8#PBF saves valuable board space and is suitable for space-constrained applications.

Applications

The LTC1392CS8#PBF is designed to serve a wide range of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Industrial Monitoring
  • Medical Equipment

Performance and Quality

Linear Technology is known for its commitment to high quality and performance, and the LTC1392CS8#PBF is no exception. It is manufactured to the highest standards to ensure consistent and reliable performance in even the most demanding conditions. Whether used in industrial, medical, or consumer applications, this product delivers the precision and durability that professionals expect from Linear Technology.

Overall, the LTC1392CS8#PBF is a testament to Linear Technology's dedication to providing innovative solutions that push the boundaries of analog integrated circuit technology.

You May Also Be Interested in

ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Lowest to $12.1044
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON
Lowest to $2.3382
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $6.5967
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
Hardware Monitor with Integrated Fan Control / IC HDWR MON W/FAN CTRL 24-TSSOP
Lowest to $10.1495

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess