EN
  • EN
  • DE

LTC1392CS8#TRPBF

Part No LTC1392CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Thermal Management
Description IC DATA ACQ SYSTEM 10BIT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature 0°C to 70°C
Accuracy ±4°C
Topology ADC, Multiplexer, Voltage Reference
Output Type Parallel, Serial
Output Alarm No
Output Fan No
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1060614-LTC1392CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1392CS8#TRPBF CAD Model

Description

Overview of LTC1392CS8#TRPBF

The LTC1392CS8#TRPBF is a high-performance, multipurpose data acquisition component from Linear Technology, designed to cater to a wide array of applications that require accurate and efficient data collection and processing. This integrated circuit is a testament to Linear Technology's commitment to providing innovative solutions that enhance system performance and reliability.

Key Features

  • Integrated Analog Multiplexer: The LTC1392CS8#TRPBF features an 8-channel multiplexer, allowing it to handle multiple analog inputs with ease, making it ideal for systems that need to monitor several sensors or signals concurrently.
  • High Precision: It offers high-precision data acquisition capabilities, ensuring that the analog signals are captured with a high degree of accuracy, which is crucial for sensitive applications.
  • Serial Interface Compatibility: The device is equipped with a serial interface, facilitating easy integration into systems that utilize serial communication protocols for data exchange.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1392CS8#TRPBF operates with minimal power requirements, making it suitable for battery-powered or energy-sensitive applications.
  • Compact Packaging: Housed in an 8-pin narrow SO package, the product offers a compact solution that is valuable in applications where board space is at a premium.

Applications

The versatility of the LTC1392CS8#TRPBF makes it an excellent choice for a variety of applications, including:

  • Industrial control systems
  • Data logging devices
  • Portable instrumentation
  • Medical monitoring equipment
  • Automotive sensors

Reliability and Quality

Linear Technology's LTC1392CS8#TRPBF is manufactured to meet the highest standards of quality and reliability. The device is available in a tape and reel package (denoted by the TRPBF suffix), which facilitates automated assembly processes and is ideal for high-volume production environments.

In conclusion, the LTC1392CS8#TRPBF from Linear Technology is a versatile, high-precision data acquisition solution that offers robust features for a wide range of applications. Its integration of multiple functions into a single chip simplifies design, reduces footprint, and enhances system performance, making it a valuable component for engineers and designers alike.

You May Also Be Interested in

ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $14.5631
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3070 $65.1490
16+ $7.6366 $122.1856
24+ $7.3979 $177.5496
33+ $7.1593 $236.2569
42+ $6.9207 $290.6694
56+ $6.2047 $347.4632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,080 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess