EN
  • EN
  • DE

LTC3813IG#TRPBF

Part No LTC3813IG#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST 28SSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Output Type Transistor Driver
Function Step-Up
Output Configuration Positive
Topology Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 6.35 V ~ 14 V
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 783665-LTC3813IG#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3813
Introduction Date June 07, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3813IG#TRPBF CAD Model

Description

Linear Technology's LTC3813IG#TRPBF DC/DC Controller

The LTC3813IG#TRPBF is a high-performance, synchronous step-down DC/DC controller manufactured by Linear Technology, now part of Analog Devices. This robust component is designed to regulate output voltages from an input supply with a high level of efficiency and accuracy, making it an ideal choice for a variety of demanding applications.

This controller operates over a wide input voltage range from 4.5V to 24V, which allows it to accommodate various supply voltages with ease. It can produce an output voltage as low as 0.6V, which is beneficial for powering modern low-voltage digital circuits. The LTC3813IG#TRPBF is capable of driving N-channel MOSFETs, which are used in the power stage to switch current efficiently. This results in reduced power losses and improved thermal management, particularly important in high-power and high-density applications.

The LTC3813IG#TRPBF features a powerful 1.1Ω onboard gate driver, which ensures that the external MOSFETs switch swiftly and with minimal delay. This translates into faster response times and better performance for the end application. Additionally, the device offers a phase-lockable frequency of up to 750kHz, which allows for optimization between efficiency and component size.

One of the standout features of this controller is its No RSENSE™ technology. This allows for current sensing without the need for a separate sense resistor, which simplifies the design and reduces the bill of materials. Furthermore, the LTC3813IG#TRPBF is equipped with a range of protective features, including overvoltage protection, undervoltage lockout, and thermal shutdown, providing a reliable solution that safeguards the application against various fault conditions.

For design flexibility, the LTC3813IG#TRPBF is offered in a compact 28-lead SSOP package, which is suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring performance across a wide range of environmental conditions. As a testament to its reliability and quality, it is RoHS compliant and adheres to Linear Technology's rigorous standards.

In summary, the LTC3813IG#TRPBF is a highly adaptable and efficient solution for power management requirements, delivering precision, power, and protection in a compact form factor. Its broad input voltage range, powerful gate drivers, and advanced features make it a top choice for engineers looking to create stable and efficient power supply systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $4.0465
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7824 $52.9536
33+ $3.1035 $102.4155
50+ $3.0065 $150.3250
69+ $2.9095 $200.7555
89+ $2.8125 $250.3125
119+ $2.5216 $300.0704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,375 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess