EN
  • EN
  • DE

MIC37501-3.3WR

Part No MIC37501-3.3WR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description 5A, Low Voltage μCap LDO Regulator | IC REG LINEAR 3.3V 5A SPAK-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.5V at 5A
Output Current 5A
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SPak-7 (7 leads + Tab)
Supplier Device Package S-PAK-7
Family Part Number MIC37501-3.3
Manufacturer Pack Quantity 48
MSL Level 3 (168 Hours)
Win Source Part Number 1222482-MIC37501-3.3WR
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC37501-3.3WR CAD Model

Description

MIC37501-3.3WR Voltage Regulator by Microchip Technology

The MIC37501-3.3WR is a high-performance, fixed-voltage integrated circuit (IC) from Microchip Technology, designed to deliver a continuous 3.3V output with an impressive current capacity of up to 5A. This robust voltage regulator is an ideal solution for a wide range of applications, including but not limited to, consumer electronics, computer peripherals, and industrial equipment.

Equipped with an advanced bi-CMOS process, the MIC37501-3.3WR ensures high efficiency and excellent thermal performance, making it suitable for high-power density applications where space is at a premium. Its low dropout voltage allows for a minimal difference between the input and output voltage, which enhances the overall efficiency of the system and reduces power loss.

The device features a fast transient response, which is critical for applications that experience rapid changes in load, such as microprocessors and digital signal processors. This ensures a stable output voltage even during sudden shifts in demand, providing reliable performance and preventing potential damage to sensitive components.

Key Features:

  • Fixed Output Voltage: 3.3V with high accuracy.
  • High Output Current: Capable of delivering up to 5A of continuous current.
  • Low Dropout Voltage: Ensures efficient operation with minimal power loss.
  • Fast Transient Response: Maintains voltage stability during load fluctuations.
  • Thermal Shutdown: Built-in protection against overheating.
  • Short-Circuit Protection: Offers safeguarding against output short circuits.
  • Adjustable Output: Flexibility with an external resistor divider (for adjustable version).

The MIC37501-3.3WR is also notable for its ease of use, requiring only a minimum number of external components for operation. This simplifies the design and reduces the overall bill of materials for the end product. Additionally, its robust protection features, including thermal shutdown and short-circuit protection, provide peace of mind by ensuring the safety and longevity of both the regulator and the end device.

For designers seeking a reliable and efficient voltage regulation solution, the MIC37501-3.3WR from Microchip Technology stands out as a top choice, offering a blend of performance, efficiency, and protection that is hard to match.

You May Also Be Interested in

Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8897 $53.3382
14+ $7.2942 $102.1188
22+ $7.0662 $155.4564
30+ $6.8383 $205.1490
38+ $6.6103 $251.1914
51+ $5.9265 $302.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,472 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess