EN
  • EN
  • DE

LTC3862EUH#PBF

Part No LTC3862EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4 V to 36 V
Frequency - Switching 75kHz to 500kHz
Duty Cycle (Max) 96%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Phase Control, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-QFN (5x5)
Win Source Part Number 1063145-LTC3862EUH#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3862EUH#PBF CAD Model

Description

Linear Technology's LTC3862EUH#PBF - High Performance Step-Up DC/DC Controller

The LTC3862EUH#PBF is a versatile and robust step-up DC/DC controller from Linear Technology, designed to cater to a wide array of power conversion applications. This high-performance integrated circuit is specifically engineered to generate a stable and efficient output voltage from a lower input voltage, making it an ideal choice for systems that require a boost in power.

Encased in a compact QFN-32 package, the LTC3862EUH#PBF is built to handle a wide input voltage range, starting as low as 4V and reaching up to 60V, which makes it highly adaptable to various power sources and battery chemistries. Its ability to support high output voltages up to 60V further enhances its versatility, suiting it for applications that demand higher voltages.

One of the standout features of this controller is its phase-lockable fixed frequency, ranging from 50kHz to 900kHz, which allows for a customizable and noise-sensitive design. Additionally, the LTC3862EUH#PBF offers optional spread spectrum frequency modulation to reduce electromagnetic interference (EMI), making it suitable for noise-critical applications.

The device also boasts a powerful 1.1Ω onboard all N-channel gate driver, ensuring that it can drive large power MOSFETs with efficiency and ease. The LTC3862EUH#PBF integrates current mode control, providing excellent line and load regulation, as well as fast transient response and loop stability.

Safety features are paramount in power management, and the LTC3862EUH#PBF doesn't disappoint. It includes overvoltage protection, undervoltage lockout, and a soft-start capability to prevent inrush current during startup. Furthermore, the device is designed with a tracking capability for smooth supply sequencing, which is critical in systems with multiple supply voltages.

In summary, the LTC3862EUH#PBF from Linear Technology is a top-of-the-line choice for designers looking for a reliable and efficient step-up DC/DC controller. Its broad input and output voltage capabilities, coupled with advanced control features and protection mechanisms, make it a highly adaptable component suitable for a diverse range of power conversion needs.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9488 $59.7952
9+ $12.2657 $110.3913
13+ $11.8824 $154.4712
18+ $11.4991 $206.9838
23+ $11.1158 $255.6634
31+ $9.9659 $308.9429
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess