EN
  • EN
  • DE

LTC3630AIMSE#PBF

Part No LTC3630AIMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Efficiency, 76V 500mA Synchronous Step-Down Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive or Negative
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 76V
Output Voltage 0.8V (1.8V, 3.3V, 5V)
Output Voltage MAX 76V
Output Current 500mA
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad, 12 leads
Manufacturer Package 16-MSOP-EP
Win Source Part Number 1208828-LTC3630AIMSE#PBF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3630A
Introduction Date May 29, 2013
ECCN EAR99
Country of Origin Malaysia ,Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3630AIMSE#PBF CAD Model

Description

Linear Technology's LTC3630AIMSE#PBF High Efficiency, 65V 500mA Synchronous Step-Down Regulator

The LTC3630AIMSE#PBF is a high-performance, synchronous step-down DC/DC converter brought to you by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This advanced regulator is designed to provide an efficient power management solution for a wide range of applications, including automotive, industrial, telecommunications, and portable devices.

Key Features:

  • Wide Input Voltage Range: The LTC3630AIMSE#PBF operates from a wide input voltage range of 4.5V to 65V, making it suitable for applications with high input voltage requirements, such as automotive and industrial systems.
  • High Efficiency Synchronous Operation: With its internal synchronous rectification, the LTC3630AIMSE#PBF offers efficiency as high as 95%, reducing heat dissipation and improving system performance.
  • Low Dropout Operation: The device's low dropout capability ensures continuous operation even when the input voltage is close to the output voltage, enhancing performance in battery-powered systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to VIN with an external resistor divider, providing flexibility to meet various design requirements.
  • Robust Protection Features: The LTC3630AIMSE#PBF includes overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the system against fault conditions.
  • Compact Package: Housed in a compact MSOP-16E package, this device saves precious board space without compromising on power capability.

Applications:

The LTC3630AIMSE#PBF's robust feature set and wide input voltage range make it an ideal choice for a variety of applications, including:

  • Automotive Power Systems
  • Industrial Control and Automation
  • Telecommunications Infrastructure
  • Portable Electronic Devices

With its combination of high efficiency, flexible voltage settings, and protection features, the LTC3630AIMSE#PBF from Linear Technology is a versatile solution for designers looking to optimize their power management systems. Whether you are working on a new automotive design, upgrading an industrial control system, or developing a portable device, this regulator offers the performance and reliability required for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9221 $54.6105
12+ $8.9618 $107.5416
18+ $8.6817 $156.2706
24+ $8.4017 $201.6408
31+ $8.1216 $251.7696
42+ $7.2814 $305.8188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess