EN
  • EN
  • DE

MAX762EPA+

Part No MAX762EPA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/15V 1.5A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost Switching Regulator IC Positive Adjustable (Fixed) 5V (15V) 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name MAX762
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925652-MAX762EPA+
Ultra Librarian 3D Model Ultra Librarian MAX762EPA+ CAD Model

Description

MAX762EPA+ High-Efficiency, Step-Up DC-DC Converter

The MAX762EPA+ is a high-performance, step-up DC-DC converter from Maxim Integrated, designed to provide a compact and efficient power supply solution for a variety of applications. This integrated circuit is capable of delivering a fixed or adjustable output voltage from a lower voltage input, making it ideal for battery-powered devices, as well as for boosting the voltage in systems that require higher operating voltages.

Constructed with a high-frequency, pulse-width modulation (PWM) control scheme, the MAX762EPA+ ensures stable and efficient operation even at light loads. Its ability to operate at switching frequencies up to 300kHz allows the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the power supply design.

The device features a wide input voltage range from 2V to 16.5V, accommodating a variety of power sources including single-cell batteries. The output voltage can be set from 2.5V up to 16.5V, which provides the flexibility needed to power different components in a system. Additionally, the MAX762EPA+ offers a high efficiency of up to 87%, minimizing power loss and heat generation within the system.

For protection, the MAX762EPA+ incorporates several features to ensure the longevity and reliability of the application. These include thermal overload protection, which shuts down the device to prevent damage from excessive heat, and a current limit function that protects the device and the load from overcurrent conditions. The device also features a low-battery detector that signals when the input voltage falls below a predefined threshold, allowing for power management and battery conservation strategies.

Available in an 8-pin DIP package, the MAX762EPA+ is designed for easy implementation into a wide range of applications, including portable computers, PDAs, cellular phones, and other portable equipment where efficient power conversion is critical. Its robust design and comprehensive feature set make it an excellent choice for designers looking for a reliable and high-performance step-up converter solution.

For detailed specifications, application notes, and design resources, visit the Maxim Integrated website to access full product documentation for the MAX762EPA+.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess