EN
  • EN
  • DE

LT3439EFE#TRPBF

Part No LT3439EFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG PUSH-PULL 1A 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Push-Pull
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.8V
Maximum Input Voltage 17.5V
Current - Output 1A
Frequency - Switching 20kHz ~ 250kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Part Number Series LT3439
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805745-LT3439EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3439EFE#TRPBF CAD Model

Description

Product Overview: LT3439EFE#TRPBF

The LT3439EFE#TRPBF is a high-performance, low noise, monolithic switching regulator from Linear Technology, designed to meet the stringent requirements of industrial, automotive, and communications applications. This versatile device is capable of delivering a continuous output current up to several amps with a wide input voltage range, making it suitable for a variety of power conversion tasks.

Key Features

  • Wide Input Voltage Range: The LT3439EFE#TRPBF operates over a broad input voltage range, accommodating various supply levels and ensuring compatibility with a wide array of power sources.
  • High Efficiency: With its advanced design, the regulator maintains high efficiency across a range of output currents, minimizing power loss and heat generation.
  • Low Noise Operation: The device is engineered to minimize electromagnetic interference (EMI) and output ripple, making it ideal for noise-sensitive applications.
  • Adjustable Switching Frequency: Users can tailor the switching frequency to optimize performance for specific applications, balancing efficiency and component size.
  • Thermal Protection: Built-in thermal shutdown ensures the device operates within safe temperature limits, protecting against overheating and potential damage.
  • Robust Packaging: The LT3439EFE#TRPBF comes in a thermally efficient TSSOP-16 package, providing a compact footprint while enhancing thermal performance.

Applications

The versatile nature of the LT3439EFE#TRPBF makes it suitable for a broad range of applications, including:

  • Automotive electronics
  • Telecommunications equipment
  • Industrial control systems
  • Battery-powered devices
  • Portable instruments

Whether you're designing a sophisticated automotive power supply, a compact telecommunications module, or a sensitive measurement instrument, the LT3439EFE#TRPBF from Linear Technology provides the performance, efficiency, and reliability required for your demanding applications.

With its combination of features, the LT3439EFE#TRPBF stands out as a superior choice for designers looking to create high-performance, low-noise power systems with a minimal footprint.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7171 $58.3026
13+ $7.9730 $103.6490
20+ $7.7239 $154.4780
27+ $7.4747 $201.8169
35+ $7.2255 $252.8925
47+ $6.4781 $304.4707
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess