EN
  • EN
  • DE

UC3572DTR

Part No UC3572DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.75 V to 30 V
Frequency - Switching 100kHz
Duty Cycle (Max) 92%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Ramp
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 118525-UC3572DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3572DTR CAD Model

Description

The UC3572DTR from Texas Instruments is a versatile and high-performance integrated circuit designed to cater to a wide range of power management applications. This advanced IC is part of the UC3572 series, known for its reliability and efficiency in controlling and converting electrical power.

Key Features

  • High-Frequency Operation: The device is capable of operating at high frequencies, which allows for smaller sized external components, reducing overall system size and cost.
  • Adjustable Output Voltage: It offers an adjustable output voltage feature, providing flexibility in application use and ensuring compatibility with various system requirements.
  • Integrated Protections: The UC3572DTR includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, safeguarding the system against a range of potential faults.

Applications

The UC3572DTR is suitable for an array of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • LED drivers
  • Battery management systems

Package and Availability

The device comes in a surface-mount package, specifically in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for compact PCB layouts. The UC3572DTR's package is designed for efficient thermal performance and space-saving on the circuit board. The part number ending with "DTR" indicates that the product is available in tape and reel packaging, facilitating automated assembly processes for high-volume production.

Quality and Support

Texas Instruments is renowned for its commitment to quality and long-term reliability. The UC3572DTR is built to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions. Additionally, Texas Instruments provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist in the integration of the UC3572DTR into various applications.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9815 $53.8890
14+ $7.3694 $103.1716
22+ $7.1391 $157.0602
29+ $6.9088 $200.3552
38+ $6.6785 $253.7830
51+ $5.9877 $305.3727
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess