EN
  • EN
  • DE

LTC3499BEDD#TRPBF

Part No LTC3499BEDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.75A SYNC 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.8V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2V
Maximum Output Voltage 6V
Output Current 750mA (Switch)
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 1062607-LTC3499BEDD#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LTC3499B
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3499BEDD#TRPBF CAD Model

Description

LTC3499BEDD#TRPBF - High Efficiency, Dual Channel, Synchronous Step-Up DC/DC Converter

The LTC3499BEDD#TRPBF is a cutting-edge power management integrated circuit designed by Linear Technology (now part of Analog Devices) to provide efficient, dual-channel, synchronous step-up DC/DC conversion. This compact device is optimized for battery-powered applications where extended battery life is crucial, such as in portable medical devices, wireless sensors, and handheld instrumentation.

Encased in a small 10-lead DFN package, the LTC3499BEDD#TRPBF offers two independent output channels with a 2.5V to 5.5V input voltage range, making it suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications. Each channel can deliver an output voltage as high as 5.25V, ensuring a wide range of output configurations to meet various application requirements.

One of the standout features of the LTC3499BEDD#TRPBF is its high efficiency, which can reach up to 94%. This is achieved through the use of low resistance internal switches and a constant frequency, current mode architecture with both channels operating at 1.2MHz. This high switching frequency allows the use of tiny, low-cost capacitors and inductors, reducing the overall footprint and BOM cost.

The device also boasts true output disconnect during shutdown and inrush current limiting, further enhancing its battery life conservation capabilities. Additionally, it features anti-ring control, which minimizes EMI concerns, making it an ideal choice for noise-sensitive applications.

Other important characteristics include a Burst Mode operation that provides ultra-low quiescent current, a feature that is particularly beneficial in extending battery run-time during light load conditions. Moreover, the LTC3499BEDD#TRPBF has internal soft-start, thermal protection, and robust short-circuit protection, ensuring reliable operation under a variety of conditions.

Overall, the LTC3499BEDD#TRPBF from Linear Technology is an advanced, feature-rich solution for designers looking to improve the efficiency and performance of their power-sensitive applications. Its dual-channel output, high efficiency, and small package size make it an excellent choice for modern, compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1739 $55.0434
14+ $7.5273 $105.3822
21+ $7.2921 $153.1341
29+ $7.0569 $204.6501
37+ $6.8217 $252.4029
50+ $6.1160 $305.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 914 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess