EN
  • EN
  • DE

LT1614IMS8#TRPBF

Part No LT1614IMS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8MSOP / Conv DC-DC 0.92V to 6V Inv Single-Out -24V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Polarity Negative
Topology Boost, Charge Pump, Cuk
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 1V
Voltage Input MAX 5V
Output Voltage -1.24V
Output Voltage MAX -24V
Output Current 750mA (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 780571-LT1614IMS8#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1614
Introduction Date July 17, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1614IMS8#TRPBF CAD Model

Description

LT1614IMS8#TRPBF - Step-Up DC/DC Converter

The LT1614IMS8#TRPBF is a high-performance step-up (boost) DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for a wide range of applications. This integrated circuit is available in a small MSOP-8 package, making it an ideal choice for space-constrained designs.

Key Features:

  • Wide Input Voltage Range: The device can operate from an input voltage as low as 1.2V, making it suitable for single-cell, multi-cell, or other low voltage power sources.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for various design requirements.
  • High Switching Frequency: A high switching frequency of up to 1.4MHz allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and component cost.
  • High Efficiency: With efficiencies up to 90%, the LT1614IMS8#TRPBF is optimized for battery-powered applications, helping to extend battery life.
  • Low Quiescent Current: The device features a low quiescent current, which is essential for power saving when the device is in standby mode.
  • Integrated Schottky Diode: The inclusion of an on-chip Schottky diode simplifies the design and reduces external component count.
  • Soft-Start Function: The soft-start function limits inrush current during startup, providing a controlled voltage ramp-up.

Applications:

The LT1614IMS8#TRPBF is versatile and can be used in various applications, including:

  • Portable Electronics
  • Battery-Powered Equipment
  • Handheld Medical Devices
  • Wireless and DSL Modems
  • GPS Receivers
  • LED Lighting

With its robust feature set, the LT1614IMS8#TRPBF offers a reliable and efficient solution for designers looking to boost their power supply voltage. Its ease of use and high level of integration make it an excellent choice for both new designs and upgrades to existing systems where improved performance and reduced size are desired.

Linear Technology's commitment to quality ensures that the LT1614IMS8#TRPBF meets the stringent requirements of industrial and consumer applications, delivering performance you can rely on.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1107 $52.8819
40+ $2.5524 $102.0960
61+ $2.4726 $150.8286
84+ $2.3929 $201.0036
109+ $2.3131 $252.1279
145+ $2.0738 $300.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess