EN
  • EN
  • DE

EMC6N300-CK

Part No EMC6N300-CK
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer Microchip Technology
Win Source Part Number 258714-EMC6N300-CK
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMC6N300-CK CAD Model

Description

The EMC6N300-CK from Microchip Technology is a state-of-the-art environmental monitoring controller designed for the most demanding applications. This advanced piece of technology is perfect for system management and monitoring of various environmental parameters within computing systems. It ensures that systems run within their thermal limits, thus enhancing performance, reliability, and longevity.

Microchip Technology EMC6N300-CK

Key Features

  • Temperature Monitoring: The EMC6N300-CK is equipped with multiple temperature sensor inputs that provide real-time monitoring of system temperatures. This ensures that the system operates within safe thermal thresholds.
  • Voltage Monitoring: With built-in voltage monitoring capabilities, this controller can detect and report abnormal voltage levels, protecting the system from potential damage caused by power supply issues.
  • Fan Control: This product features intelligent fan control functionality that can dynamically adjust fan speeds based on temperature readings, thus achieving optimal cooling and noise reduction.
  • Interface Support: The EMC6N300-CK supports popular interfaces such as I2C and SMBus, allowing for easy integration into existing systems.
  • Customizability: The device's firmware can be customized to meet specific system requirements, providing a flexible solution for a wide range of applications.

Applications

The EMC6N300-CK is suitable for a variety of applications, including enterprise servers, workstations, storage systems, and embedded computing platforms. Its robust design ensures that it can handle the complexities of modern computing environments.

Technical Specifications

Parameter Value Temperature Sensors Multiple Inputs Voltage Monitoring Yes Fan Control Intelligent, Adjustable Interface I2C, SMBus Firmware Customizable

In conclusion, the EMC6N300-CK from Microchip Technology is an ideal solution for monitoring and controlling the environmental conditions of computing systems. It offers a high level of precision and reliability, ensuring that systems are safeguarded against environmental stressors while maintaining peak performance.

You May Also Be Interested in

ON Semiconductor
IC THERM MON FAN CTRLR 16-QSOP
Lowest to $1.0036
Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4636
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
ON Semiconductor
IC SENSOR TEMP DUAL3/5.5V 16QSOP
Lowest to $0.7406
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $2.3574
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $7.7325

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess