EN
  • EN
  • DE
  • IT

MCP9844T-BE/MNY

Part No MCP9844T-BE/MNY
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description IC DIMM TEMP SENSOR 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type 2-Wire Serial, I²C
Output Alarm Yes
Output Fan Yes
Voltage - Supply 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number MCP9844
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1375592-MCP9844T-BE/MNY
Ultra Librarian 3D Model Ultra Librarian MCP9844T-BE/MNY CAD Model

Description

The MCP9844T-BE/MNY is a high-precision temperature sensor from Microchip Technology, designed for advanced thermal management solutions in a wide range of applications. This remarkable sensor provides an accuracy of ±1°C from -40°C to +125°C, making it an ideal choice for systems that require precise temperature monitoring, such as computer servers, portable electronics, and industrial equipment.

Key Features

  • Accuracy: Offers high accuracy with ±1°C (maximum) from -40°C to +125°C.
  • Supply Voltage: Operates from 2.7V to 5.5V supply voltage, suitable for battery-powered and traditional wired systems.
  • Interface: Features a user-friendly I2C/SMBus compatible serial interface, allowing for easy integration into most microcontroller-based systems.
  • Resolution: User-selectable measurement resolution between 9 to 12 bits, enabling flexibility in reading precision and power consumption.
  • Package: Available in a compact 2x3 mm DFN-8 package, perfect for space-constrained applications.

Applications

This versatile temperature sensor is suitable for a variety of applications, including:

  • Personal Computers and Servers
  • Office Electronics
  • Industrial and Medical Equipment
  • Battery Management Systems
  • Consumer Electronics

Advanced Features

The MCP9844T-BE/MNY also boasts a range of advanced features that enhance its functionality:

  • Programmable temperature alert output for system protection
  • Shutdown mode for reduced power consumption
  • Nonvolatile user-programmable registers to store system configuration settings

With its high accuracy, flexible interface, and compact form factor, the MCP9844T-BE/MNY from Microchip Technology stands out as a superior choice for designers looking to implement reliable temperature monitoring in their systems. Its robust feature set ensures that it can meet the stringent requirements of a broad array of temperature-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
8-LEAD, LOW-COST, SYSTEM TEMPERA / Temperature Monitor Internal and External Sensor SMBus Output 8-SOIC
Lowest to $2.3117
Analog Devices Inc.
IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Lowest to $8.2429
Microchip Technology
IC TEMP SENSOR 2WIRE 8TDFN / Temp Monitoring System (Sensor) Internal Sensor I2C/SMBus Output 8-TDFN (2x3)
Lowest to $3.6557
Analog Devices Inc.
IC THERMOCOUPLE INSTR AMP 14CDIP
Lowest to $65.1941
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, PQFP44
Lowest to $4.6969
Maxim Integrated
SMBUS TEMPERATURE MONITOR
Lowest to $4.1009
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20QFN
Lowest to $4.2767
Maxim Integrated
PWM FAN-SPEED CONTROLLER
Lowest to $9.7792
Analog Devices Inc.
CPU VOLTAGE AND TEMP MONITORING / Temp Monitoring System (Sensor) 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Lowest to $1.9469

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,829 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess