EN
  • EN
  • DE

ADM1028ARQ-REEL7

Part No ADM1028ARQ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP/FAN CTRL 16QSOP / Fan Control, Temp Monitor 0°C ~ 100°C, External Sensor Internal and External Sensor SMBus Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Thermal Management
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Function Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C ~ 100°C, External Sensor
Topology ADC, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating 0°C ~ 100°C
Base Product Number ADM1028
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 41893-ADM1028ARQ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADM1028ARQ-REEL7 CAD Model

Description

Analog Devices Inc. ADM1028ARQ-REEL7 Overview

The ADM1028ARQ-REEL7 is a sophisticated thermal management and fan control IC designed by Analog Devices Inc., an industry leader in high-performance semiconductors. This integrated circuit is engineered to provide advanced solutions for temperature monitoring and fan control in a variety of electronic systems, such as personal computers, servers, and telecommunications equipment.

This precision IC features a dual-channel temperature sensor—one for monitoring the local temperature of the IC itself and the other for a remote thermal diode, which can be located on a CPU or another critical component. The ADM1028ARQ-REEL7 provides the necessary functionality to ensure that systems operate within their thermal limits, enhancing reliability and preventing thermal-related failures.

Key Features of the ADM1028ARQ-REEL7:

  • Dual-Channel Temperature Sensing: Accurate local and remote temperature monitoring for comprehensive thermal management.
  • Automatic Fan Speed Control: The IC adjusts fan speed based on temperature readings, optimizing cooling efficiency and reducing acoustic noise.
  • Programmable Temperature Limits: Users can set temperature thresholds, triggering alarms or system responses when exceeded.
  • I²C/SMBus Compatible Interface: Offers easy integration with most microcontrollers for communication and control.
  • Overtemperature Protection: Features an automatic shutdown mechanism to prevent overheating of the system components.

The device is packaged in a compact 16-lead QSOP, making it suitable for space-constrained applications. The ADM1028ARQ-REEL7 is provided in tape and reel format, denoted by the 'REEL7' suffix, facilitating efficient assembly for high-volume production.

Analog Devices Inc. is known for their commitment to quality and reliability, and the ADM1028ARQ-REEL7 is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring that both performance and stability are maintained across a wide range of operating conditions.

Overall, the ADM1028ARQ-REEL7 is an excellent choice for system designers looking to implement an effective thermal management solution that can monitor, control, and protect their electronic systems from the adverse effects of excessive heat.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3597 $58.8776
20+ $6.0395 $120.7900
30+ $5.8501 $175.5030
41+ $5.6618 $232.1338
53+ $5.4735 $290.0955
71+ $4.9064 $348.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess