EN
  • EN
  • DE

MCP9843-BE/ST

Part No MCP9843-BE/ST
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description IC TEMP SENSOR DGTL 8-TSSOP  /  Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Thermal Management
Mfr Microchip Technology
Package Tube
Function Temp Monitoring System (Sensor)
Sensor Type Internal
Sensing Temperature -40°C ~ 125°C
Accuracy ±3°C(Max)
Topology ADC (Sigma Delta), Register Bank
Output Type I²C/SMBus
Output Alarm Yes
Output Fan No
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number MCP9843
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP9843BEST
Standard Package 100
Win Source Part Number 1022234-MCP9843-BE/ST
Ultra Librarian 3D Model Ultra Librarian MCP9843-BE/ST CAD Model

Description

The MCP9843-BE/ST is a high-accuracy digital temperature sensor from Microchip Technology, designed for advanced thermal management solutions in a variety of applications. This sensor is a part of Microchip's renowned portfolio of temperature monitoring ICs, offering precision temperature measurements with an accuracy of ±1°C (maximum) from -40°C to +125°C.

Key Features:

  • Accuracy: The MCP9843-BE/ST boasts an impressive ±1°C maximum accuracy over the temperature range of -40°C to +125°C, ensuring reliable and precise temperature readings for critical applications.
  • Interface: It features a user-friendly I2C interface, which allows easy integration into most microcontroller-based systems, enabling seamless communication and configuration.
  • Resolution: With selectable resolution from 9 to 12 bits, this sensor provides the flexibility to balance the trade-off between resolution and conversion time to suit various system requirements.
  • Low Power Consumption: Designed for energy-efficient operation, the MCP9843-BE/ST is ideal for battery-powered and portable applications, where power conservation is crucial.
  • Programmable Alert Output: The sensor includes a programmable alert output feature, which can be used to trigger a thermal protection or cooling mechanism when the system reaches a predefined temperature threshold.
  • Operating Voltage Range: It operates over a wide voltage range of 2.7V to 5.5V, making it adaptable to various power supply conditions.
  • Package: The MCP9843-BE/ST is offered in a small TSSOP-8 package, allowing for compact PCB designs and space-constrained applications.

Applications:

The versatility of the MCP9843-BE/ST makes it suitable for a wide range of applications, including:

  • Computer and server hard drive temperature monitoring
  • Industrial systems where precise temperature control is needed
  • Consumer electronics, such as gaming consoles and smart home devices
  • Telecommunications equipment for thermal management
  • Medical devices that require accurate temperature readings for diagnostics

With its precise measurement capabilities and robust feature set, the MCP9843-BE/ST from Microchip Technology is an excellent choice for designers looking to enhance their system's thermal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess