EN
  • EN
  • DE

EMC2112

Part No EMC2112
Manufacturer Microchip Technology
Catalog PMIC - Thermal Management
Description Analog & Interface Product Selector Guide
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1171903-EMC2112
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC2112 CAD Model

Description

Introducing the EMC2112 from Microchip Technology

The EMC2112 from Microchip Technology is a highly-integrated and feature-rich fan controller tailored for the precise management of system cooling in a variety of applications. This advanced device is designed to interface seamlessly with both 3.3V and 5V systems, providing versatility for different design requirements.

Key Features

  • Multiple Temperature Channels: The EMC2112 comes equipped with one external and one internal temperature channel, enabling it to monitor and respond to varying system thermal conditions accurately.
  • Automatic Fan Speed Control: With its sophisticated automatic fan speed control algorithm, the EMC2112 can adjust fan speeds based on temperature inputs, ensuring optimal cooling and acoustic performance.
  • Enhanced Fan Drive: The device supports both 3-wire and 4-wire fans, providing flexibility in fan selection and the ability to implement more efficient, PWM-controlled cooling solutions.
  • Resistance Error Correction: It features resistance error correction that compensates for the fan's inherent resistance inaccuracies, delivering more precise control over the fan speed.
  • Look-Up Table (LUT): A customizable look-up table allows for specific fan speed control in response to temperature changes, offering tailored cooling strategies for different system requirements.
  • SMART Guard+ Technology: Microchip's proprietary SMART Guard+ technology ensures that fan noise is minimized while providing enhanced fan control to protect against overheating.

Applications

The EMC2112 is ideal for applications that demand efficient thermal management, including desktop and notebook computers, servers, storage systems, and telecommunications equipment. Its precision and adaptability make it a go-to solution for engineers looking to enhance system reliability and performance through effective cooling.

Design Support

Microchip Technology provides comprehensive design support for the EMC2112, including detailed datasheets, application notes, and a suite of development tools. This ensures a smooth integration process for designers and helps accelerate time-to-market for products incorporating the EMC2112.

By choosing the EMC2112, designers can ensure their systems maintain optimal temperature ranges, delivering both performance and longevity to end-users. The EMC2112 is not just a component; it's a safeguard for your system's thermal management, and a testament to Microchip's commitment to innovative and reliable solutions.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9741 $59.4820
48+ $2.4405 $117.1440
74+ $2.3643 $174.9582
101+ $2.2881 $231.0981
131+ $2.2118 $289.7458
175+ $1.9831 $347.0425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess