Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Type Use For General
Output Type CMOS, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.7V ~ 6V
Voltage - Input Offset (Maximum) 3mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Output 20mA
Current - Quiescent (Maximum) 7mA
CMRR, PSRR 70dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 10ns
Hysteresis 7mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LT1720
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206070-LT1720IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1720IS8 CAD Model

Description

Introducing the LT1720IS8 High-Speed Comparator from Linear Technology

The LT1720IS8 is a cutting-edge high-speed comparator designed by Linear Technology, now part of Analog Devices, that boasts an impressive array of features for a variety of applications. This component is housed in a compact SO-8 package, making it an ideal choice for space-constrained designs that require high-speed performance.

With its ultra-fast 4.5ns response time, the LT1720IS8 is capable of delivering rapid signal processing, which is essential for high-frequency or quick-transition applications. This makes it an excellent choice for system designs that require precise timing and fast switching, such as pulse and edge detection, zero-crossing detectors, and high-speed triggers in digital logic systems.

Key Features of the LT1720IS8:

  • Fast Response Time: The comparator features a swift propagation delay of only 4.5ns with input overdrive as low as 5mV, ensuring quick and accurate signal comparison.
  • Low Voltage Operation: It operates from a supply voltage range of 2.5V to 7V, providing designers with the flexibility to use it in low-voltage systems.
  • Dual Comparators: The LT1720IS8 includes two independent comparators, allowing for multiple comparisons or configurations within a single package.
  • Complementary Outputs: Each comparator has both an inverting (OUTbar) and a non-inverting (OUT) output, offering design versatility and the ability to directly drive a variety of logic levels.
  • Over-The-Top® Input: The innovative Over-The-Top® input structure enables the comparator to handle input signals that exceed the power supply voltage, offering enhanced robustness and flexibility in mixed voltage systems.
  • Low Power Consumption: Despite its high-speed capabilities, this component is designed to be power-efficient, which is critical for battery-operated and portable devices.

Engineered for reliability and precision, the LT1720IS8 is well-suited for a wide range of applications, including high-speed data communications, A/D converters, signal waveform detection, and system monitoring. Its robust design and ability to operate under a variety of conditions make it a trusted choice for engineers looking to enhance the speed and performance of their electronic systems.

Whether you're designing a complex digital system or a simple timing circuit, the LT1720IS8 from Linear Technology offers the speed, accuracy, and reliability you need to achieve optimal performance.

You May Also Be Interested in

Maxim Integrated
Comparator Quad 16.5V/16.8V 24-Pin PDIP N / IC COMP QUAD PROGR THRES 24-DIP
Lowest to $6.7950
ECAD model for MAX516BCNG+
Maxim Integrated
Comparator Dual R-R O/P ±2.75V/5.5V Automotive 8-Pin SOIC N / IC COMPARATOR DUAL 8-SOIC
Need more? Email Us
ECAD model for MAX9022ASA+
Microchip Technology
IC COMP PUSHPLL 1.6V SGL SOT23-5
Lowest to $0.3706
ECAD model for MCP6541T-I/OT
Maxim Integrated
Comparator Single R-R I/P 5.5V 5-Pin SC-70 T/R / IC COMPARATOR R-R SC70-5
Need more? Email Us
ECAD model for MAX9140EXK-T
Microchip Technology
IC COMPARATOR LATCH REF SOT23-5
Lowest to $0.3170
ECAD model for MIC833BM
Maxim Integrated
Comparator Dual ±5.25V/5.25V/10.5V 14-Pin TSSOP Tube / IC COMPARATOR LP 14-TSSOP
Lowest to $14.2191
ECAD model for MAX9202EUD+
Microchip Technology
IC COMP OPENDRN 1.6V SNGL 8-SOIC
Need more? Email Us
ECAD model for MCP6548-I/SN
Maxim Integrated
Comparator Single R-R I/O ±2.75V/5.5V 8-Pin SOIC N / IC COMPARATOR R-R 8-SOIC
Lowest to $3.8871
ECAD model for MAX987ESA+
Maxim Integrated
Comparator Quad ±5.5V/11V 16-Pin SOIC N T/R / IC COMP QUAD LOW PWR 16SOIC
Lowest to $2.5600
ECAD model for MAX924CSE-T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.7895 $61.5790
4+ $25.2632 $101.0528
7+ $24.4737 $171.3159
9+ $23.6843 $213.1587
11+ $22.8948 $251.8428
15+ $20.5264 $307.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 233 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention