EN
  • EN
  • DE

TB28F400BVT80

Part No TB28F400BVT80
Manufacturer Intel
Catalog HOT - SALES and EOL Components (T)
Description 4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 355347-TB28F400BVT80
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB28F400BVT80 CAD Model

Description

The TB28F400BVT80 is a 4-Mbit (512K x 8) Boot Block Flash memory device manufactured by Intel. It's designed for applications requiring non-volatile storage of code and data with a focus on secure boot processes and reliable operation. The Flash memory is organized into blocks that can be individually erased and programmed, providing flexible memory management.

Applications:

  • Embedded Systems
  • Networking Devices
  • Industrial Automation
  • Automotive Control Units
  • BIOS and Firmware Storage

Features:

  • 4-Mbit Density: Offers 512K x 8 bits of storage capacity for code and data.
  • Boot Block Architecture: Includes a protected boot block for secure storage of boot code.
  • Page Mode Operation: Enables fast and efficient data access and programming.
  • High-Speed Read Access: Provides quick data retrieval for optimal system performance.
  • Sector Erase Capability: Allows for selective erasure of memory blocks for efficient memory management.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered applications.
  • 80 ns Access Time: Ensures fast read operations for quick data access.

Benefits:

  • Secure Boot Process: Protected boot block guarantees reliable and secure storage of critical boot code.
  • Improved System Performance: High-speed read access enhances overall system responsiveness.
  • Flexible Memory Management: Sector erase allows for efficient memory utilization and updates.
  • Energy Efficiency: Low power consumption extends battery life in portable applications.
  • Reliable Data Storage: Non-volatile memory retains data even when power is removed, ensuring data integrity.
  • Easy System Integration: Standard interface simplifies integration into a wide range of systems.

Additional Details:

The TB28F400BVT80 operates on a single power supply and supports a variety of programming and erase operations. Its boot block architecture is designed to prevent accidental erasure or modification of critical system code. The device is built with a wide operating temperature range, making it suitable for industrial and automotive environments. It also incorporates a data protection mechanism to prevent data corruption during power fluctuations. The Flash memory comes in a standard package, simplifying integration into existing designs. For detailed specifications, including operating voltage ranges, timing characteristics, and package information, refer to the product datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MIXER / OSCILLATOR BUILT-IN FREQUENCY SYNTHESIZER FOR VHF, CATV AND UHF BAND
Need more? Email Us
Toshiba Semiconductor and Storage
YCbCr/YPbPr Signal and Sync Processor for Digital TV, Progressive Scan TV and Double Scan TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
PIF IC FOR TV
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
DOWB-CONVERTER IC WITH PLL FOR SATELLITE TUNER
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Audio/Video Switching IC for TVs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess