EN
  • EN
  • DE

TS2576CZ550

Part No TS2576CZ550
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381130-TS2576CZ550
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS2576CZ550 CAD Model

Description

The TS2576CZ550 is a fixed-output step-down (buck) switching voltage regulator IC manufactured by Taiwan Semiconductor. Designed for efficient conversion of a higher DC input voltage to a regulated 5V DC output, it simplifies power supply designs by integrating most necessary functions internally.

Applications:

  • 5V Power Supplies for Microcontrollers: Provides a stable 5V supply for microcontrollers and other digital circuits.
  • Logic Gate Power Supplies: Powers various logic gates and digital components requiring 5V.
  • Sensor Power Supplies (5V): Supplies a regulated 5V for various sensors and transducers.
  • Actuator Power Supplies (5V): Used to power actuators and other electromechanical components requiring 5V.
  • USB Power Applications: Can be used as part of a USB power supply design.
  • General Purpose 5V Power Supplies: Provides a general-purpose 5V supply for various electronic circuits.

Features:

  • Fixed 5V Output Voltage: Delivers a stable and precise 5V output.
  • 3A Output Current Capability: Capable of delivering a continuous output current of up to 3A.
  • Wide Input Voltage Range (up to 40V): Operates with a wide range of input voltages, up to 40V.
  • Minimal External Components Required: Requires only a few external components for operation.
  • Internal 52 kHz Fixed Frequency Oscillator: Uses a stable 52 kHz internal oscillator.
  • TTL Shutdown Capability: Includes a TTL-compatible shutdown pin for remote on/off control.
  • High Efficiency: Operates with high efficiency, minimizing power losses.
  • Readily Available Standard Inductors: Designed to work with readily available standard inductors.
  • Thermal Shutdown Protection: Includes thermal shutdown protection to prevent overheating.
  • Current Limit Protection: Provides current limit protection to prevent damage from overcurrent conditions.

Benefits:

  • Simplified 5V Power Supply Design: Reduces the complexity of designing a 5V power supply.
  • High Efficiency Operation: Minimizes power consumption and heat generation.
  • Stable and Reliable 5V Output: Ensures stable and reliable operation of connected devices.
  • Robust Protection Features: Protects the regulator and load from damage due to fault conditions.
  • Compact Size: Enables a compact power supply solution with minimal external components.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive cost.

Additional Details:

The TS2576CZ550 integrates most of the functions required for a step-down switching regulator, requiring only a few external components such as an inductor, capacitor, and diode. The 'CZ5' portion of the part number signifies a specific package type (often a TO-220 or similar), and the '50' indicates the 5.0V output. See the manufacturer's datasheet for precise package details, recommended external components, and application notes. Its protection features enhance reliability in various applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Texas Instruments
Lowest to $4.3014
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess