EN
  • EN
  • DE

TRU050-GACGA-50M000

Part No TRU050-GACGA-50M000
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description Clock Data Recovery, 50MHz, 5V, SMD, CMOS, 50ppm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986327-TRU050-GACGA-50M000
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TRU050-GACGA-50M000 CAD Model

Description

The TRU050-GACGA-50M000 from Microchip Technology is a state-of-the-art timing solution designed for high-performance applications that require precise clock signals. This product is part of Microchip's extensive portfolio of timing components, which are renowned for their reliability and accuracy.

At the heart of the TRU050-GACGA-50M000 is a high-stability MEMS oscillator that provides a fixed-frequency output of 50 MHz. The device is characterized by its low jitter and phase noise performance, making it an ideal choice for telecommunications, networking, and data communication systems where timing precision is critical.

The device is housed in a compact, surface-mount package that is both space-efficient and easy to integrate into a wide range of electronic systems. Its small form factor does not compromise on performance, as it is designed to withstand harsh industrial environments, with excellent temperature stability and durability.

Key features of the TRU050-GACGA-50M000 include:

  • Frequency: 50 MHz fixed output
  • Supply Voltage: Operates on a standard supply voltage, ensuring compatibility with most systems
  • Low Jitter: Provides low phase noise and jitter, crucial for high-speed digital communications
  • Temperature Stability: Maintains performance across a broad temperature range, suitable for challenging environmental conditions
  • Package: Comes in a surface-mount package for easy PCB integration
  • Quality: Manufactured by Microchip Technology, a leader in the semiconductor industry

The TRU050-GACGA-50M000 is not just a component; it is a testament to Microchip's commitment to delivering high-quality, dependable products. Whether you are designing a sophisticated communication system, a high-speed computer network, or any application that demands precise timing, this product is engineered to exceed your expectations and ensure your system operates at its best.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess