The IS62C256AL-45T is a 262,144-bit static RAM (SRAM) organized as 32K x 8 bits. It is manufactured by Integrated Silicon Solution, Inc. (ISSI) and is designed for applications where simple memory storage and fast access times are required. This SRAM offers a cost-effective solution for storing data in various electronic systems.
Applications
- Embedded systems
- Microcontroller-based systems
- Data buffering
- Code storage
- Simple memory applications
Features
- Access time: 45 ns
- Low power CMOS technology
- Single 5V power supply
- Fully static operation
- TTL compatible inputs and outputs
- Available in various package options
Benefits
- Fast Access Time: 45ns access time supports quick data retrieval.
- Low Power Consumption: Reduces energy usage in the system.
- Easy to Use: Fully static operation simplifies memory control.
- Standard Interface: TTL compatible inputs/outputs ensure easy integration with various logic devices.
- Cost-Effective: Provides a simple and affordable memory solution.
Additional Details
The IS62C256AL-45T SRAM uses standard CMOS technology to achieve low power consumption and moderate access times. It requires a single 5V power supply and does not require any refresh cycles due to its fully static operation. This SRAM is suitable for applications where speed requirements are not extremely high, but where simplicity and cost-effectiveness are important. The available package options provide flexibility in system design and mounting. The operating temperature range usually allows it to work in standard industrial environments.