EN
  • EN
  • DE

TSA5512M

Part No TSA5512M
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (T)
Description 1.3 GHz Bidirectional I2C-bus controlled synthesizer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 381998-TSA5512M
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSA5512M CAD Model

Description

The NXP TSA5512M is a cutting-edge phase-locked loop (PLL) frequency synthesizer designed for TV and VCR tuning systems. This compact, highly integrated circuit is engineered to deliver precise and stable frequency control, making it an ideal solution for modern electronic tuning applications.

Key Features:

  • Frequency Range: The TSA5512M is capable of generating frequencies within a wide range, making it suitable for various television standards and VCR systems.
  • Programmability: With its I2C-bus programmability, the TSA5512M offers easy integration into system designs, allowing for digital tuning with minimal external components.
  • High Integration: The device integrates prescalers, a phase detector, and a charge pump, reducing the need for external components and simplifying circuit design.
  • Low Phase Noise: The PLL synthesizer is designed to have low phase noise, improving the signal quality and overall performance of the tuning system.
  • Versatility: The TSA5512M is versatile in its applications, supporting both domestic and international television and VCR standards.

Applications:

The TSA5512M is tailored for use in a variety of electronic tuning systems, including:

  • Television sets
  • Video cassette recorders (VCRs)
  • Cable converter boxes
  • Satellite receivers

Technical Specifications:

  • Supply Voltage: The device operates on a single 5V supply, making it compatible with most standard electronic systems.
  • Package: It is available in a small-outline package, which is conducive to space-saving designs and is suitable for high-density mounting.

The NXP TSA5512M represents a robust solution for manufacturers looking to incorporate reliable and accurate frequency synthesis into their products. Its high level of integration, combined with the convenience of digital control via the I2C-bus, makes it a popular choice for designers aiming to optimize performance while maintaining cost-effectiveness in their tuning solutions.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess