EN
  • EN
  • DE

RF3146TR7

Part No RF3146TR7
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293526-RF3146TR7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF3146TR7 CAD Model

Description

The RF3146TR7 is a power amplifier module manufactured by RF Micro Devices (now Qorvo). It's designed to provide efficient and reliable amplification for various wireless communication applications. The module integrates multiple components to streamline design and reduce board space. The TR7 likely refers to a specific tape and reel packaging for automated assembly processes.

Applications:

  • Cellular handsets (GSM/GPRS/EDGE)
  • Wireless data devices
  • Portable communication equipment
  • Automotive telematics
  • General purpose RF amplification

Features:

  • High Power Efficiency: Optimized for low current consumption to extend battery life.
  • Integrated Power Control: Simplifies power management and reduces external component count.
  • Compact Size: Minimizes board space requirements, suitable for small form-factor devices.
  • Internal Matching: Offers a 50-ohm input/output match, simplifying integration with other RF components.
  • Stable Performance: Designed for consistent performance across a wide range of operating conditions.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, prolonging device operation.
  • Reduced BOM Cost: Integrated design reduces the number of external components needed.
  • Simplified Design: Internal matching and power control simplify the design process and reduce time-to-market.
  • Improved System Performance: Stable and reliable amplification enhances overall system performance.
  • Smaller Device Size: Compact module size enables smaller and more portable device designs.

Additional Details:

The RF3146TR7 typically operates in the GSM/GPRS/EDGE frequency bands. It requires a supply voltage and control signals for proper operation. The specific operating frequency and power levels are defined by the application and system requirements. Proper heat sinking and thermal management are essential to ensure reliable operation at high power levels. Consult the datasheet for detailed electrical characteristics, application circuits, and thermal considerations. The "7" likely refers to a packaging specification for automated assembly.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Intel
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess