EN
  • EN
  • DE

PCD50953H/E85/3

Part No PCD50953H/E85/3
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270066-PCD50953H/E85/3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCD50953H/E85/3 CAD Model

Description

Introducing the PCD50953H/E85/3 from NXP

Discover the cutting-edge PCD50953H/E85/3, a highly integrated Power Management IC (PMIC) designed by NXP Semiconductors to meet the rigorous demands of modern electronics. This advanced PMIC is crafted to provide reliable and efficient power management solutions, ensuring optimal performance for a variety of applications.

Key Features

  • Multiple Voltage Rails: The PCD50953H/E85/3 offers a range of output voltages, catering to the diverse power requirements of complex electronic systems.
  • High Efficiency: Designed for energy savings, this PMIC operates with high efficiency, reducing heat generation and extending battery life in portable devices.
  • Integrated Circuit Design: The compact, integrated design minimizes the need for additional components, simplifying the power supply design and saving valuable board space.
  • Advanced Power Control: With sophisticated power control features, the device ensures stable operation under various load conditions and enhances the overall system reliability.

Technical Specifications

The PCD50953H/E85/3 is built to deliver robust performance while maintaining power efficiency. It supports a wide input voltage range, making it suitable for a multitude of applications. The device also includes built-in protection features such as over-current, over-voltage, under-voltage, and thermal shutdown to safeguard against potential damage from electrical anomalies.

Applications

NXP's PCD50953H/E85/3 is versatile and can be used across a broad spectrum of products. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • IoT Devices
  • Wearable Technology

Conclusion

With its combination of efficiency, integration, and protection features, the PCD50953H/E85/3 from NXP is an excellent choice for designers looking to enhance the power management capabilities of their next-generation electronic devices. This PMIC stands out as a solution that not only meets but exceeds the power requirements of today's complex and power-sensitive electronics.

You May Also Be Interested in

NEC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $2.6900

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess