EN
  • EN
  • DE

PC74HCT04T

Part No PC74HCT04T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269117-PC74HCT04T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT04T CAD Model

Description

The NXP PC74HCT04T is a high-performance, Hex Inverter integrated circuit designed for use in a wide range of digital applications. This IC is part of the 74HCT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) while operating at CMOS (Complementary Metal-Oxide Semiconductor) voltage levels, offering the best of both worlds in terms of performance and power efficiency.

Key Features

  • Logic Type: Hex Inverter - The chip contains six independent inverter gates.
  • Operating Voltage: 4.5V to 5.5V - This allows for seamless integration with 5V systems.
  • High Noise Immunity: The HCT level provides a noise immunity that is characteristic of CMOS devices, making it robust in electrically noisy environments.
  • TTL-Compatible: Input levels are compatible with TTL output levels; this means the IC can be used to interface with older TTL logic circuits without any issues.
  • High-Speed: Propagation delay time is significantly lower than many other logic families, making it suitable for high-speed applications.
  • Low Power Consumption: CMOS technology ensures low power dissipation, which is crucial for battery-powered and energy-efficient designs.

Applications

The versatility of the PC74HCT04T makes it suitable for a variety of digital applications, including:

  • Waveform generation
  • Signal processing
  • Logic circuitry
  • Function generators
  • Embedded systems

Product Specifications

  • Package: SOT109-1 (SO14)
  • Temperature Range: -40°C to +125°C
  • Logic Family: 74HCT
  • Mounting Type: Surface Mount
  • Pin Count: 14

The PC74HCT04T from NXP provides designers with a reliable and efficient solution for inverting functions within their digital logic circuits. Its high noise immunity and compatibility with TTL levels make it an excellent choice for both new designs and retrofitting existing TTL systems.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess