EN
  • EN
  • DE

MAX6641AUB94+

Part No MAX6641AUB94+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC TEMP MONITOR SMBUS 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 125°C, 0° to 255°C
Accuracy ±4°C(Max)
Topology ADC, PWM Generator, Tach Counter
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-uMAX
Win Source Part Number 142788-MAX6641AUB94+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6641AUB94+ CAD Model

Description

Maxim Integrated MAX6641AUB94+ Temperature Sensor

The MAX6641AUB94+ is a precision temperature sensor from Maxim Integrated, designed to provide comprehensive thermal monitoring for a wide range of applications. This high-quality component is engineered to deliver accurate temperature readings, ensuring that systems operate within safe thermal limits and maintain optimal performance.

Key Features

  • Accuracy: The MAX6641AUB94+ offers an impressive temperature accuracy, making it suitable for critical applications where precise temperature control is vital.
  • Range: It operates over a wide temperature range, catering to diverse environmental conditions and system requirements.
  • Interface: The device features an SMBus/I²C-compatible serial interface, facilitating easy integration into existing digital systems and simplifying communication with microcontrollers and other digital components.
  • Dual Channels: It includes a local temperature sensor and a remote temperature sensor input, allowing the monitoring of two temperature zones simultaneously.
  • Programmable: Both overtemperature alarm and hysteresis are programmable, providing flexibility and enabling users to tailor the sensor to specific application needs.
  • Compact Package: The sensor is housed in a small, 10-pin µMAX package, which is ideal for space-constrained applications.

Applications

The MAX6641AUB94+ is versatile and can be used in a variety of applications, including:

  • Desktop and notebook computers
  • Servers and data centers
  • Telecommunications equipment
  • Industrial systems
  • Environmental monitoring systems

Product Specifications

This temperature sensor operates from a 3.0V to 5.5V supply voltage range, making it compatible with most standard power supplies. The device's operating temperature range is from -40°C to +125°C, catering to extreme environmental conditions. The MAX6641AUB94+ is RoHS compliant, adhering to environmental standards and regulations.

In summary, the Maxim Integrated MAX6641AUB94+ temperature sensor is a reliable and precise solution for thermal monitoring, offering programmability, dual-channel input, and a compact design to fit the most demanding applications.

You May Also Be Interested in

NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8570 $63.4280
9+ $13.0111 $117.0999
14+ $12.6045 $176.4630
19+ $12.1980 $231.7620
25+ $11.7914 $294.7850
33+ $10.5717 $348.8661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess