EN
  • EN
  • DE

ADM1026JSTZ-REEL7

Part No ADM1026JSTZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description Complete Thermal System Management Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1140573-ADM1026JSTZ-REEL7
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1026JSTZ-REEL7 CAD Model

Description

The ADM1026JSTZ-REEL7 is a high-performance, versatile integrated circuit designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is specifically tailored for advanced system monitoring, control, and management applications. It is commonly used in complex electronic systems such as servers, telecommunications equipment, and industrial systems where precise monitoring and control of multiple parameters are critical.

Key Features:

  • Advanced Monitoring: The ADM1026JSTZ-REEL7 offers comprehensive monitoring capabilities, including temperature, voltage, and fan speed, to ensure system stability and reliability.
  • High Accuracy: With its precision sensors and conversion algorithms, this device delivers highly accurate measurements, crucial for maintaining optimal system performance.
  • Programmable Control: Users can program various parameters and thresholds, allowing for customized control schemes tailored to specific system requirements.
  • Multiple Output Formats: The device supports several communication protocols and output formats, making it compatible with a wide range of system architectures.
  • Power Management: Integrated power management features help optimize system power consumption and efficiency.

Product Specifications:

Parameter Value
Package / Case LQFP-48
Operating Temperature -40°C to +85°C
Supply Voltage 3 V to 5.5 V
Mounting Type Surface Mount

Applications:

The ADM1026JSTZ-REEL7 is ideal for a variety of applications where system health monitoring is essential. It is particularly well-suited for:

  • Server and data center infrastructure
  • Telecommunication systems
  • Industrial control systems
  • Medical equipment
  • Networking hardware

Ordering Information:

The ADM1026JSTZ-REEL7 comes in a tape and reel packaging format, facilitating efficient assembly for high-volume production environments. Its part number reflects the reel packaging option, ensuring accurate order fulfillment and inventory management.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Multicomp
Insulating Kit
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8829 $68.6487
6+ $18.7758 $112.6548
9+ $18.1890 $163.7010
12+ $17.6023 $211.2276
15+ $17.0155 $255.2325
20+ $15.2553 $305.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,592 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess