Products specifications Report Issue?

Mount Stud
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1066620-MK3313
Categories PMIC - Thermal Management
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK3313 CAD Model

Description

The Multicomp MK3313 is a miniature electret condenser microphone. This microphone is designed for general purpose audio recording and playback applications. It offers a compact size and reliable performance, making it suitable for a variety of electronic devices.

Applications

  • Mobile phones
  • Laptop computers
  • Tablet devices
  • Audio recorders
  • Hearing aids
  • Voice recognition systems
  • Intercom systems

Features

  • Compact size: Miniature design for space-constrained applications.
  • Electret Condenser: High sensitivity and low noise.
  • Omnidirectional polar pattern: Captures sound from all directions.
  • Wide operating voltage: Compatible with various power supply configurations.
  • RoHS compliant: Environmentally friendly.

Benefits

  • Clear and accurate sound reproduction: Delivers high-quality audio.
  • Easy integration: Simple to incorporate into existing designs.
  • Reliable performance: Consistent and dependable operation.
  • Cost-effective: Affordable solution for audio capture.
  • Versatile: Suitable for a wide range of applications.

Additional Details

The MK3313 features an omnidirectional polar pattern, ensuring that sound is captured uniformly from all directions. This makes it ideal for applications where the sound source is not always directly in front of the microphone. It typically operates within a voltage range of 1.5V to 10V, providing flexibility in different circuit designs. The microphone's compact dimensions allow it to be easily integrated into portable devices without adding significant bulk. The electret condenser technology offers excellent sensitivity and low noise, ensuring clear and intelligible audio recordings. Its construction uses materials that meet RoHS compliance standards, making it an environmentally responsible choice. The MK3313 is designed for reflow soldering. The sensitivity is -44dB±3dB and the frequency range is 20Hz-20kHz.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $95.6632
ECAD model for LTC2986ILX-1
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $3.3310
ECAD model for EMC2112
ON Semiconductor
dB COOL Remote Thermal Controller and Voltage Monitor | IC REMOTE THERMAL CTRLR 24-QSOP
Need more? Email Us
ECAD model for ADT7463ARQ
ON Semiconductor
ACPI-Compliant, High Accuracy Microprocessor System Temperature Monitor | IC SENSOR TEMP DUAL PREC 16-QSOP
Lowest to $8.5841
ECAD model for ADM1023ARQZ
Analog Devices Inc.
IC SENSOR TEMP MEASUREMNT 48LQFP
Lowest to $134.9917
ECAD model for LTC2986ILX#PBF
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
ECAD model for 530164B40162G
Texas Instruments
±1C/±3C Accurate Remote Diode Digital Temperature Sensor with Integrated Fan Control | IC TEMP SENSOR DIG W/FAN 8-SOIC
Lowest to $4.6508
ECAD model for LM63DIMAX
Analog Devices Inc.
Monolithic Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE INSTR AMP 14CDIP
Need more? Email Us
ECAD model for AD595CD
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
ECAD model for A10464-01

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention