EN
  • EN
  • DE

AD595CD

Part No AD595CD
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description Monolithic Thermocouple Amplifiers with Cold Junction Compensation | IC THERMOCOUPLE INSTR AMP 14CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±1°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Supply Voltage (V) 5V ~ ±15V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number AD595
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136600-AD595CD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD595CD CAD Model

Description

Analog Devices Inc. AD595CD Thermocouple Amplifier

The AD595CD from Analog Devices Inc. is a monolithic thermocouple amplifier with an integrated cold junction compensator and amplifier, designed for high precision temperature measurement applications. This precision instrumentation device is specifically tailored for use with type K thermocouples, providing a direct Celsius temperature readout.

One of the standout features of the AD595CD is its ease of use. It requires no external components to achieve its full functionality, making it an ideal solution for designers who need a simple, yet accurate, temperature measurement system. The device operates with a single supply voltage ranging from +5V to +15V, and it can measure temperatures from -55°C to +125°C, with a sensitivity of 10mV/°C.

The integrated cold junction compensator of the AD595CD accounts for temperature variations at the thermocouple's reference junction, ensuring accurate temperature readings across the entire operating range. This compensation is essential for precise measurements, as it eliminates the need for additional calibration in many applications.

With its high impedance differential input, the AD595CD is designed to protect against common-mode noise and to be immune to ground loops, which can be particularly problematic in industrial environments. The device also features a built-in ice point compensation reference, which is calibrated to 0°C, further enhancing its accuracy.

For those looking for a robust, reliable solution for temperature measurement, the AD595CD offers a compact 14-pin ceramic DIP (Dual In-line Package) that can withstand harsh conditions and is suited for demanding applications. Its high level of integration reduces the complexity of the surrounding circuitry, leading to a reduction in board space requirements and overall system cost.

Analog Devices Inc. has a reputation for producing high-quality precision components, and the AD595CD is no exception. It represents a convenient, accurate, and cost-effective solution for a wide range of temperature sensing applications in fields such as industrial control systems, HVAC, consumer electronics, and automotive diagnostics.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the AD595CD datasheet available on the Analog Devices website.

You May Also Be Interested in

Analog Devices Inc.
IC PWR SUPPLY MGR
Lowest to $93.8438
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
Analog Devices Inc.
IC TEMP SNSR QUAD DAC 16-QSOP
Lowest to $23.1818
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $2.3459
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess