EN
  • EN
  • DE

EMC2104-BP

Part No EMC2104-BP
Manufacturer SMSC Corporation
Catalog PMIC - Thermal Management
Description Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1171902-EMC2104-BP
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMC2104-BP CAD Model

Description

The EMC2104-BP is a precision multi-channel temperature sensor with integrated fan control, manufactured by SMSC Corporation (now Microchip Technology). This device is designed for thermal management applications requiring accurate temperature monitoring and precise fan speed control.

Applications:

  • Desktop and notebook computers: For monitoring CPU, GPU, and system temperatures and controlling cooling fans.
  • Server and networking equipment: For thermal management in high-density environments.
  • Embedded systems: In applications where precise temperature monitoring and fan control are crucial.
  • Industrial equipment: Monitoring temperature-sensitive components and controlling cooling systems.
  • Consumer electronics: Applications requiring thermal protection and optimized cooling.

Features:

  • Multi-channel temperature sensing: Monitors multiple temperature zones simultaneously.
  • Integrated fan control: Provides precise PWM control for cooling fans.
  • SMBus/I2C interface: Allows easy communication with a host system.
  • Programmable temperature thresholds: Enables customized thermal management strategies.
  • Over-temperature protection: Provides a safety mechanism to prevent damage from overheating.
  • High accuracy: Ensures reliable temperature readings.
  • Low power consumption: Suitable for energy-efficient applications.

Benefits:

  • Improved system reliability: By actively managing temperature, the EMC2104-BP helps prevent overheating and extends the lifespan of sensitive components.
  • Optimized cooling performance: Precise fan speed control allows for efficient cooling while minimizing noise.
  • Reduced power consumption: By adjusting fan speed based on temperature, the device helps reduce overall system power consumption.
  • Simplified system design: The integrated fan control simplifies the design process and reduces the number of external components required.
  • Enhanced user experience: Quieter operation and stable system performance improve the overall user experience.
  • Real-time Monitoring: Enables up-to-the-minute data regarding system temperatures.

Additional Details:

The EMC2104-BP typically supports remote temperature sensing using external diodes or transistors, as well as on-chip temperature sensing. It also features programmable fan control parameters, allowing for fine-tuning of the cooling system's behavior. This thermal management IC operates within a specific voltage range (typically 3.3V or 5V) and supports various fan types. Refer to the datasheet for detailed specifications, including temperature accuracy, fan control range, and communication protocol details.

The EMC2104-BP is a compact and versatile solution for thermal management in a wide range of applications. Its multi-channel sensing, integrated fan control, and programmable features make it an ideal choice for systems requiring precise and efficient cooling.

You May Also Be Interested in

ON Semiconductor
IC THERM/FAN SPEED CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Nuvoton Technology Corporation of America
Lowest to $9.7932
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess