EN
  • EN
  • DE

LM2736XM/NOPB

Part No LM2736XM/NOPB
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1540+
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 719001-LM2736XM/NOPB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2736XM/NOPB CAD Model

Description

The LM2736XM/NOPB is a high-efficiency, small footprint, monolithic synchronous step-down DC-DC converter built by Texas Instruments. This device is designed to meet the needs of modern compact electronic systems, providing a reliable power solution with advanced features and robust performance.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 2.7V to 5.5V, the LM2736XM/NOPB maintains high efficiency across a wide load range, making it an ideal choice for battery-powered applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a high degree of flexibility to power a variety of components.
  • High-Frequency Operation: With an operating frequency of 1.6 MHz, the device allows for the use of small surface-mount inductors and capacitors, resulting in a compact PCB layout.
  • Load Regulation: Excellent load regulation ensures stable output voltage even with fluctuating demands, providing consistent power to sensitive electronic circuits.

Applications

The LM2736XM/NOPB is suitable for a wide range of applications, particularly where space and efficiency are critical. Common applications include:

  • Portable Devices
  • Wireless and DSL Modems
  • Point-of-Load Conversions
  • Set-Top Boxes
  • Networking Hardware

Reliability and Safety

Ensuring device and system safety, the LM2736XM/NOPB incorporates several protective features:

  • Thermal Shutdown: Protects the device from overheating, enhancing longevity.
  • Current Limiting: Prevents damage due to overcurrent conditions.
  • Under Voltage Lockout (UVLO): Ensures the device operates at safe input voltage levels.

Environmental Compliance

The LM2736XM/NOPB is RoHS compliant and is manufactured with a "No Lead" (NOPB) designator, reflecting Texas Instruments' commitment to environmental sustainability.

Ordering Information

For ordering and detailed technical specifications, visit the Texas Instruments website or contact authorized distributors. Ensure to reference the part number LM2736XM/NOPB for this specific device configuration.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9327 $57.9810
65+ $1.5859 $103.0835
100+ $1.5363 $153.6300
135+ $1.4867 $200.7045
175+ $1.4372 $251.5100
235+ $1.2885 $302.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess