EN
  • EN
  • DE

108-0902-001

Part No 108-0902-001
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN BANANA JACK SOLDER TABS RED
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202452-108-0902-001
Manufacturer Cinch Connectivity Solutions Johnson
Category Connectors, Interconnects- Banana and Tip Connectors -Jacks, Plugs
Package Bulk
Product Status Active
Type Banana Jack
Gender Female
Mounting Type Panel Mount
Termination Solder Tabs
Insulation Mating End Insulated
Operating Temperature -55°C ~ 85°C
Ultra Librarian 3D Model Ultra Librarian 108-0902-001 CAD Model

Description

The Cinch Connectivity Solutions Johnson banana jacks are high-quality connectors designed for various electronic applications.

  • Termination Style: Solder Tab
  • Gender: Female
  • Mating End: Insulated
  • Operating Temperature Range: -55°C to 85°C
  • Mounting Type: Panel Mount

You May Also Be Interested in

Keystone Electronics
CONN BIND POST HEX RED
Lowest to $0.2241
Cinch Connectivity Solutions
CONN BANANA PLUG SOLDERLESS RED
Lowest to $2.6195
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Lowest to $3.0368

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess