EN
  • EN
  • DE

73093-0

Part No 73093-0
Manufacturer Pomona Electronics
Catalog Banana and Tip Connectors
Description CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Pomona Electronics
Package Bulk
Product Status Active
Type Banana Plug, Stackable
Gender Male
Plug/Mating Plug Diameter Standard Banana
Mounting Type Free Hanging (In-Line)
Termination Solderless
Insulation Sheathed, Retractable
Features Push Button Tab
Color Black
Wire Gauge 18-22 AWG
Contact Finish Nickel
Contact Material Brass, Steel
Body Material Polyamide (PA), Nylon, Polyoxymethylene (POM), Polypropylene (PP)
Base Product Number 73093
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 907853-73093-0
Ultra Librarian 3D Model Ultra Librarian 73093-0 CAD Model

Description

The 907853-73093-0 is a male banana plug connector designed for use in electronic systems.

  • Design: Stackable
  • Feature: Push button tab
  • Materials: polyamide, nylon, polyoxymethylene, and polypropylene
  • Termination: Solderless
  • Wire Gauges: 18-22 AWG
  • Contact Finish: Nickel
  • Manufacturer: Pomona Electronics
  • Status: Active
  • Mounting: Free hanging (in-line)

You May Also Be Interested in

Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $806.6867
Cinch Connectivity Solutions
CONN TIP JACK TURRET GREEN / Tip Jack Connector Standard Tip Turret Green
Lowest to $3.0368
Cal Test Electronics
CONN BANANA JACK SOLDER RED
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK SOLDER RED
Need more? Email Us
Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess