EN
  • EN
  • DE

599789

Part No 599789
Manufacturer Pomona Electronics
Catalog Banana and Tip Connectors
Description JACK PIN TIP GOLD 10PC ORANGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Pomona Electronics
Packaging 10 per Bag
Status Active
Type Tip Jack
Gender Female
Plug/Mating Plug Diameter Standard Tip
Mounting Panel Mount
Termination Threaded and Turret
Insulation Mating End Insulated
Color Orange
Contact Finish Gold
Body Material Polycarbonate (PC)
Temperature Range - Operating 115°C
Win Source Part Number 1037440-599789
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 599789 CAD Model

Description

The Pomona Electronics 1037440-599789 is an active connector.

  • Type: Tip Jack
  • Color: Orange
  • Termination: Threaded and Turret
  • Contact Finish: Gold
  • Gender: Female
  • Mounting Type: Panel Mount
  • Body Material: Polycarbonate (PC)
  • Insulation: Mating End Insulated
  • Category: Connectors, Interconnects
  • Packaging: 10 per bag
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
Keystone Electronics
CONN SOCKET PLUG CRIMP OR SOLDER / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder
Lowest to $0.0612
Cinch Connectivity Solutions
CONN BANANA JACK SOLDER TABS RED
Need more? Email Us
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $129.7284
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
Cal Test Electronics
CONN BANANA JACK SOLDER BLACK
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA PLUG SOLDERLESS RED
Lowest to $2.6195
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $806.6867 $806.6867
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess