EN
  • EN
  • DE

105-0203-200

Part No 105-0203-200
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN TIP JACK TURRET BLACK  /  Tip Jack Connector Standard Tip Turret Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Banana and Tip Connectors - Jacks, Plugs
Mfr Cinch Connectivity Solutions Johnson
Package Bulk
Type Tip Jack
Gender Female
Plug/Mating Plug Diameter Standard Tip
Mounting Type Panel Mount
Termination Turret
Insulation Mating End Insulated, Metal Clad
Color Black
Contact Finish Gold
Contact Material Brass
Body Material Polyamide (PA66), Nylon 6/6
Base Product Number 105-0203
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Other Names J10147,1050203200
Standard Package 100
Win Source Part Number 1034289-105-0203-200
Ultra Librarian 3D Model Ultra Librarian 105-0203-200 CAD Model

Description

The Cinch Connectivity Solutions Johnson 1034289-105-0203-200 is a tip jack connector for banana and tip connectors.

  • Color: black
  • Termination: turret
  • Contact Finish: gold
  • Contact Material: brass
  • Mounting: panel mountable
  • Insulation: mating end insulated and metal clad
  • Body Material: polyamide (PA66), nylon 6/6
  • Tip Plug/Mating Plug Diameter: standard
  • MSL Level: unlimited
  • HTSUS Code: 8536.69.4030

You May Also Be Interested in

Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us
Pomona Electronics
JACK PIN TIP GOLD 10PC ORANGE
Lowest to $806.6867
Pomona Electronics
CONN BANANA JACK QC RED 1=1 / Banana Jack Connector Standard Banana Quick Connect Red
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX RED
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA PLUG SLDRLESS GREEN
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK SLDR EYELET BLACK / Tip Jack Connector Standard Tip Solder Eyelet(s) Black
Lowest to $2.9981

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess