EN
  • EN
  • DE

105-0253-001

Part No 105-0253-001
Manufacturer Cinch Connectivity Solutions
Catalog Banana and Tip Connectors
Description CONN TIP JACK SLDR EYELET BLACK / Tip Jack Connector Standard Tip Solder Eyelet(s) Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Cinch Connectivity Solutions
Package Bulk
Product Status Active
Type Tip Jack
Gender Female
Plug/Mating Plug Diameter Standard Tip
Mounting Type Panel Mount
Termination Solder Eyelet(s)
Insulation Mating End Insulated, Metal Clad
Color Black
Contact Finish Silver
Contact Material Phosphor Bronze
Body Material Polyamide (PA66), Nylon 6/6
Temperature Range - Operating -55°C ~ 85°C
Base Product Number 105-0253
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4030
Win Source Part Number 905077-105-0253-001
Ultra Librarian 3D Model Ultra Librarian 105-0253-001 CAD Model

Description

The Cinch Connectivity Solutions 905077-105-0253-001 is a female tip jack connector designed for various electronic applications.

  • Color: Black
  • Body Material: Polyamide (PA66), Nylon 6/6
  • Termination: Solder Eyelet
  • Contact Finish: Silver
  • Package: Bulk
  • Standard Package Quantity: 100 pieces
  • Product Status: Active

You May Also Be Interested in

Cal Test Electronics
CONN BANANA PLUG SLDRLESS BLACK / Banana Plug Connector Standard Banana Solderless Black
Need more? Email Us
Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $129.7284
Cinch Connectivity Solutions
BANANA PLUG PANEL MT UNINSULATED / Conn Banana PL 1 POS Solder ST Panel Mount 1 Port
Need more? Email Us
Pomona Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Orange
Need more? Email Us
Keystone Electronics
CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Lowest to $3.0261
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Cinch Connectivity Solutions
CONN BANANA PLUG SOLDERLESS RED
Lowest to $2.6195
Cal Test Electronics
CONN BANANA JACK SOLDER RED / Banana Jack Connector Standard Banana Solder Red
Need more? Email Us
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9981 $59.9620
47+ $2.4601 $115.6247
73+ $2.3832 $173.9736
101+ $2.3062 $232.9262
130+ $2.2294 $289.8220
174+ $1.9988 $347.7912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 563 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess