EN
  • EN
  • DE
Part No 9015
Manufacturer Keystone Electronics
Catalog Banana and Tip Connectors
Description CONN SOCKET PLUG GREEN / Socket Plug, Spring Contact Connector 0.06" (1.52mm) Diameter Crimp or Solder Green
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Banana and Tip Connectors - Jacks, Plugs
Mfr Keystone Electronics
Package Bulk
Product Status Obsolete
Type Socket Plug, Spring Contact
Gender Female
Plug/Mating Plug Diameter 0.06" (1.52mm) Diameter
Mounting Type Free Hanging (In-Line)
Termination Crimp or Solder
Insulation Sheathed
Color Green
Contact Finish Gold
Contact Material Beryllium Copper
Body Material Polycarbonate (PC)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 858572-9015
Ultra Librarian 3D Model Ultra Librarian 9015 CAD Model

Description

The 858572-9015 is a socket plug used in connectors and interconnects applications.

  • Type: Spring Contact
  • Color: Green
  • Termination: Crimp or Solder
  • Contact Finish: Gold
  • Material: Beryllium Copper
  • Body Material: Polycarbonate (PC)
  • Diameter: 0.06" (1.52mm)
  • Mounting: Free Hanging (In-Line)
  • Manufacturer: Keystone Electronics
  • Status: Obsolete
  • Application: Banana and Tip Connector

You May Also Be Interested in

Keystone Electronics
CONN BANANA PLUG STACK SLDRLESS / Banana Plug, Stackable Connector Standard Banana Solderless Black
Lowest to $129.7284
Keystone Electronics
CONN BIND POST HEX WHITE
Lowest to $79.8925
Pomona Electronics
CONN BANANA JACK MINIATURE RIVET
Need more? Email Us
Cinch Connectivity Solutions
CONN TIP JACK TURRET BLACK / Tip Jack Connector Standard Tip Turret Black
Need more? Email Us
Pomona Electronics
CONN BIND POST DL FLUTD BLK/RED
Need more? Email Us
Cinch Connectivity Solutions
CONN JACK BANANA INSULATED RED / Conn Banana F 1 POS ST Cable Mount 1 Port
Lowest to $0.4880
Keystone Electronics
CONN BIND POST HEX BLACK
Need more? Email Us
Keystone Electronics
CONN TIP PLUG SOLDERLESS BLACK / Tip Plug Connector Standard Tip Solderless Black
Need more? Email Us
Cal Test Electronics
SAFETY JACK 4MM HOR PCB BLK / Banana Jack Connector Standard Banana Solder Lug Black
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,290 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess